EN
  • EN
  • DE

DSPIC30F3014T-30I/ML

Part No DSPIC30F3014T-30I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Reel - TR
Part Status Obsolete(EOL)
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 30
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Manufacturer Homepage www.microchip.com
Win Source Part Number 730646-DSPIC30F3014T-30I/ML
Popularity Medium
Supply and Demand Status Balance
Family Name DSPIC30F3014
Introduction Date August 27, 2004
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3014T-30I/ML CAD Model

Description

Microchip Technology DSPIC30F3014T-30I/ML Product Overview

The DSPIC30F3014T-30I/ML is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the speed and mathematical capabilities of a Digital Signal Processor (DSP) combined with the easy integration and simplicity of a microcontroller (MCU). This makes it an ideal choice for applications requiring complex computations and precise control, such as motor control, power supplies, and embedded control.

Key Features

  • Processing Power: At the heart of the DSPIC30F3014T-30I/ML is a 16-bit modified Harvard architecture processor. It offers a maximum speed of 30 MIPS, providing robust processing capabilities for demanding applications.
  • Program Memory: It comes with 48 KB of flash memory, allowing ample space for application code storage.
  • RAM: The device includes 2 KB of RAM for data storage, which is crucial for real-time processing and manipulation of data.
  • I/O Ports: The DSPIC30F3014T-30I/ML features 15 versatile I/O pins, enabling it to interface with a wide range of peripheral devices and sensors.
  • Timers and PWM: It is equipped with multiple timers and up to 6 PWM outputs, making it particularly suitable for precision control applications such as motor control.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to 13 channels allows for accurate analog signal measurement and conversion.
  • Communication Interfaces: The device supports a variety of communication protocols, including UART, SPI, and I2C, for flexible connectivity options.
  • Temperature Range: The DSPIC30F3014T-30I/ML operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Packaging: It is available in a 44-pin QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications.

Applications

With its robust feature set, the DSPIC30F3014T-30I/ML is ideal for a variety of applications, including:

  • Advanced Motor Control
  • Power Supply Management
  • Industrial Automation Systems
  • Automotive and Transportation
  • Robotics and Drones
  • Audio Processing
  • Embedded Control Systems

Overall, the DSPIC30F3014T-30I/ML from Microchip Technology is a powerful and versatile DSC that offers a seamless integration of DSP and MCU functionalities, making it a go-to solution for engineers looking to develop sophisticated control systems with a single chip.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess