EN
  • EN
  • DE

DSPIC30F4011-20I/P

Part No DSPIC30F4011-20I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 20 MIPS 48KB (16K x 24) FLASH 40-PDIP
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 30
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name DSPIC30F4011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC30F4011-20IP, DSPIC30F401120IP
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917622-DSPIC30F4011-20I/P
Ultra Librarian 3D Model Ultra Librarian DSPIC30F4011-20I/P CAD Model

Description

Microchip Technology's DSPIC30F4011-20I/P Microcontroller

The DSPIC30F4011-20I/P is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to bridge the gap between traditional microcontrollers and digital signal processors. This powerful component integrates the control features of a microcontroller with the computational capabilities of a digital signal processor, making it an ideal choice for applications requiring complex algorithms and control functions.

Key Features:

  • CPU: The device features a modified Harvard architecture with a 24-bit wide data path and a 16-bit wide instruction path, providing up to 20 MIPS (Million Instructions Per Second) at 20MHz clock speed.
  • Program Memory: It comes with 48K bytes of Flash memory, allowing ample space for complex programs and signal processing algorithms.
  • Data RAM: With 2K bytes of data RAM, the DSPIC30F4011-20I/P can handle multiple tasks and data-intensive operations efficiently.
  • I/O Ports: The microcontroller includes 30 programmable input/output pins, providing flexibility for interfacing with a wide range of peripherals and devices.
  • Timers: It has 5 x 16-bit timers that can be used for precise event timing, pulse generation, and time measurement.
  • Analog Features: The device boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling accurate analog signal capture for processing.
  • Communication Interfaces: It supports multiple communication protocols, including UART, SPI, and I2C, facilitating easy data exchange with other devices.
  • Operating Voltage: The DSC operates within a voltage range of 4.5V to 5.5V, ensuring compatibility with standard digital systems.
  • Temperature Range: The industrial temperature range of -40°C to +85°C allows for operation in harsh environmental conditions.

This DSC is packaged in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for breadboards and sockets, making it easy to integrate into prototyping projects as well as final product designs. The DSPIC30F4011-20I/P is an excellent choice for applications in automotive, industrial control systems, robotics, motor control, and power management, where advanced control and signal processing are required.

With its robust set of features, the DSPIC30F4011-20I/P from Microchip Technology offers a powerful solution for developers looking to combine the best of both worlds: the ease of use of a microcontroller with the raw processing power of a DSP.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess