EN
  • EN
  • DE

DSPIC30F4013-20E/P

Part No DSPIC30F4013-20E/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 40DIP  /  dsPIC series Microcontroller IC 16-Bit 20 MIPS 48KB (16K x 24) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 30F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, POR, PWM, WDT
Number of I/O 30
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.5V ~ 5.5V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number DSPIC30F4013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC30F4013-20EP
Standard Package 10
Win Source Part Number 1085156-DSPIC30F4013-20E/P
Ultra Librarian 3D Model Ultra Librarian DSPIC30F4013-20E/P CAD Model

Description

Microchip Technology DSPIC30F4013-20E/P

The DSPIC30F4013-20E/P is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This DSC is part of the dsPIC30F family, renowned for its seamless integration of digital signal processing and control capabilities in a single chip.

Key Features

  • CPU: The core of the DSPIC30F4013-20E/P operates at a maximum speed of 20 MIPS (Million Instructions Per Second), providing a robust platform for applications requiring complex algorithms and high-speed processing.
  • Program Memory: It comes with 48 KB of flash memory, allowing ample space for application code storage.
  • Data RAM: 2 KB of RAM is available for data storage, ensuring efficient handling of variables and runtime data.
  • I/O Pins: The device features 34 general-purpose I/O pins, providing flexibility for interfacing with various peripherals and devices.
  • Peripherals: It includes a rich set of peripherals, such as UART, SPI, and I2C serial interfaces, along with PWM outputs and analog-to-digital converters (ADCs), making it highly versatile for a broad range of applications.
  • Supply Voltage: The operating voltage range of 2.5V to 5.5V allows for compatibility with various power supply standards and ensures adaptability for both industrial and consumer product designs.
  • Temperature Range: With an industrial temperature range, this DSC is built to operate reliably in harsh environments.
  • Packaging: The DSPIC30F4013-20E/P is available in a 40-pin PDIP (Plastic Dual In-line Package), making it easy to handle for prototyping and suitable for through-hole PCB designs.

Applications

The DSPIC30F4013-20E/P is ideal for applications that require a combination of digital signal processing and microcontroller functionalities. It is commonly used in motor control, power conversion, sensor processing, and audio applications. Its high-speed processing capabilities make it suitable for real-time applications, while its robust peripheral set supports a wide range of functionalities, from simple control tasks to complex algorithm implementations.

Overall, the DSPIC30F4013-20E/P from Microchip Technology is a powerful and versatile DSC that offers a cost-effective solution for designers looking to leverage DSP performance with microcontroller ease of use in their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess