EN
  • EN
  • DE

DSPIC30F6010A-20E/PT

Part No DSPIC30F6010A-20E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 30F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 68
Program Memory Size 144KB (48K x 24)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Supply Voltage - Operating 2.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number DSPIC30F6010
Other Names DSPIC30F6010A20EPT
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264466-DSPIC30F6010A-20E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6010A-20E/PT CAD Model

Description

dSPIC30F6010A-20E/PT by Microchip Technology

The dSPIC30F6010A-20E/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational power and throughput of a digital signal processor (DSP). This hybrid device is ideal for applications that require complex, real-time signal processing and control, such as motor control, power conversion, and sensor processing in industrial, automotive, and consumer markets.

Key Features:

  • Advanced Digital Signal Processing (DSP): The core of the dSPIC30F6010A-20E/PT features a modified Harvard architecture that enables simultaneous data and instruction accesses. This DSC operates at a maximum frequency of 20MHz, allowing for high-speed signal processing capabilities.
  • High-Performance CPU: The device is equipped with a 16-bit modified Harvard architecture CPU, which delivers up to 30 MIPS performance at 30MHz, providing the computational power needed for complex algorithms and control functions.
  • Robust Memory: It comes with 144 KB of flash memory and 8 KB of SRAM, offering ample space for program storage and data manipulation.
  • Flexible Peripherals: A wide range of peripherals is integrated into the dSPIC30F6010A-20E/PT, including PWM outputs, timers, UART, SPI, and I2C interfaces, which facilitate easy communication and control in various systems.
  • Enhanced Control Features: The device supports advanced motor control features such as PWM outputs with independent time bases, dead-time control, and auto-shutdown/restart.
  • Robust Design: The dSPIC30F6010A-20E/PT is designed to operate in extended temperature ranges, making it suitable for harsh environments.
  • Package: The component is housed in a 64-pin TQFP package, which is conducive to compact and efficient PCB layout designs.

Applications:

The dSPIC30F6010A-20E/PT is versatile and can be used in a variety of applications, including:

  • Advanced motor control systems
  • Power supply and power management systems
  • Industrial control systems
  • Automotive applications
  • Audio and speech processing
  • Embedded telecommunications

With its combination of DSP and microcontroller features, the dSPIC30F6010A-20E/PT from Microchip Technology offers a powerful solution for designers who need a single device that can handle both control and signal processing tasks efficiently.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess