EN
  • EN
  • DE

DSPIC30F6012-20I/PF

Part No DSPIC30F6012-20I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 144KB FLASH 64TQFP / MCU 16-bit dsPIC RISC 144KB Flash 3.3V/5V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CAN, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 144KB (48K x 24)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (14x14)
Win Source Part Number 773463-DSPIC30F6012-20I/PF
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F6012
Introduction Date April 02, 2004
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6012-20I/PF CAD Model

Description

dsPIC30F6012-20I/PF - A High-Performance Digital Signal Controller from Microchip Technology

The dsPIC30F6012-20I/PF is a powerful digital signal controller (DSC) designed by Microchip Technology, renowned for its high-speed signal processing capabilities and efficient control of a wide range of applications. This DSC is a member of Microchip's dsPIC30F family, which is specifically engineered to deliver the performance of a digital signal processor (DSP) with the simplicity and ease of use of a microcontroller (MCU).

With a 30 MIPS (Million Instructions Per Second) performance at 20MHz, the dsPIC30F6012-20I/PF is well-suited for applications that require complex, real-time signal processing. This includes motor control, power conversion, intelligent sensor processing, and a variety of industrial, automotive, and consumer applications.

The device features a 16-bit modified Harvard architecture that allows it to execute instructions and access data simultaneously, ensuring efficient operation and high throughput. It comes with 144KB of on-chip Flash program memory, providing ample space for application code, and 8KB of SRAM for data storage, which is essential for real-time signal processing tasks.

One of the standout features of the dsPIC30F6012-20I/PF is its robust set of peripherals. It includes an integrated ADC (Analog-to-Digital Converter) with up to 16 channels, providing the precision needed for detailed analog signal analysis. The device also supports multiple communication interfaces such as UART, SPI, and I2C, enabling easy connectivity and data exchange with other devices in a system.

For applications demanding reliable operation under harsh conditions, the dsPIC30F6012-20I/PF operates within an extended temperature range and comes in a 80-pin TQFP (Thin Quad Flat Pack) package. This ensures that the device can be integrated into a wide range of form factors and operate reliably in various environmental conditions.

Overall, the dsPIC30F6012-20I/PF from Microchip Technology is a versatile and efficient solution for developers looking to integrate DSP capabilities into their projects without the complexity typically associated with DSPs. Its combination of high-speed performance, extensive memory, and integrated peripherals make it an excellent choice for a multitude of advanced digital signal processing applications.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess