EN
  • EN
  • DE

DSPIC30F6013-20I/PF

Part No DSPIC30F6013-20I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 132KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features dsPIC series Microcontroller IC 16-Bit 20 MIPS 132KB (44K x 24) FLASH 80-TQFP (14x14)
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 132KB (44K x 24)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-TQFP (14x14)
Family Name DSPIC30F6013
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC30F601320IPF, DSPIC30F601320IPF-NDR
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917631-DSPIC30F6013-20I/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6013-20I/PF CAD Model

Description

The dsPIC30F6013-20I/PF from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the benefits of a microcontroller with the processing power of a digital signal processor. This hybrid architecture makes it ideal for applications that require complex, real-time signal processing and control, such as motor control, power conversion, and sensor processing.

Key Features:

  • Core Processor: The device features a dsPIC core with a maximum speed of 20 MIPS (Million Instructions Per Second), enabling quick execution of complex algorithms and control loops.
  • Program Memory: The dsPIC30F6013-20I/PF comes with 144 KB of on-chip flash program memory, providing ample space for application code and data storage.
  • RAM: It has 8 KB of RAM, which allows for efficient data manipulation and buffer storage.
  • I/O Pins: The device offers 44 programmable input/output pins, giving designers flexibility in interfacing with sensors, actuators, and other peripherals.
  • ADC: An integrated 10-bit Analog-to-Digital Converter with up to 16 channels allows for precise measurement of analog signals.
  • Communication Interfaces: It supports multiple communication protocols, including UART, SPI, and I2C, facilitating easy data exchange with other devices in a system.
  • Temperature Range: The operational temperature range of -40°C to +85°C ensures reliable performance in harsh environments.
  • Power Management: Advanced power management features help in reducing power consumption during idle and active states.
  • Package: The DSC is available in a 80-TQFP (Thin Quad Flat Package), which is suitable for space-constrained applications.

Applications:

The versatility of the dsPIC30F6013-20I/PF makes it an excellent choice for a wide range of applications, including:

  • Automotive engine control systems
  • Industrial automation and robotics
  • Power supply and power management systems
  • Audio processing and consumer electronics
  • Medical devices and instrumentation
  • Communication systems

With its robust architecture, extensive memory, and comprehensive set of peripherals, the dsPIC30F6013-20I/PF is a powerful solution for engineers looking to develop advanced embedded systems requiring high levels of signal processing and real-time control.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess