The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DSPIC30F6013A-20E/PT

Part No DSPIC30F6013A-20E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 132KB FLASH 80TQFP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $82.6870 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$92.5380
$92.538
2+
$89.5530
$179.106
3+
$86.5680
$259.704
4+
$77.6120
$310.448
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 20 MIPS 132KB (44K x 24) FLASH 80-TQFP (12x12)
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 132KB (44K x 24)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-TQFP (12x12)
Family Name DSPIC30F6013
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Fake Threat In the Open Market 68 pct.
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917632-DSPIC30F6013A-20E/PT

Description

dsPIC30F6013A-20E/PT - Microchip Technology

The dsPIC30F6013A-20E/PT from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the benefits of a microcontroller with the digital signal processing capabilities of a DSP. This powerful component is designed to cater to a myriad of applications ranging from motor control and power conversion to audio processing and industrial automation.

Key Features

  • High-Performance DSC Core: Features a modified Harvard architecture with an up to 30 MIPS performance at 3.0-3.6V, 25°C, providing the computational power necessary for demanding applications.
  • Ample Program Memory: Comes with 144 KB of on-chip flash memory and 8 KB of RAM, ensuring sufficient space for complex algorithms and programs.
  • Robust Peripheral Set: Equipped with a variety of peripherals including UART, SPI, I2C interfaces, and PWM outputs, making it versatile for interfacing with various external devices.
  • Flexible Clock Options: Supports multiple clock options including an internal RC oscillator, providing flexibility in system design.
  • Enhanced Power Management: Features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation during power transitions.
  • Advanced Motor Control Features: Ideal for motor control applications with features such as Quadrature Encoder Interface and high-resolution PWM outputs.
  • Robust Temperature Range: Operates over an industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments.

Applications

The dsPIC30F6013A-20E/PT is a versatile component that is suitable for a wide array of applications. Its advanced features make it particularly well-suited for motor control systems, automotive applications, power management systems, and complex control systems. Additionally, its digital signal processing capabilities allow for use in audio processing and speech recognition, as well as sensor data analysis and robotics.

Package and Quality

This DSC is available in a 64-TQFP (Thin Quad Flat Pack) package, ensuring compactness and ease of integration into system designs. Microchip Technology is known for its commitment to quality, and the dsPIC30F6013A-20E/PT is no exception, offering reliable performance backed by rigorous testing and quality assurance processes.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.