EN
  • EN
  • DE

DSPIC30F6013A-30I/PT

Part No DSPIC30F6013A-30I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 132KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 30 MIPs 132KB (44K x 24) FLASH 80-TQFP (12x12)
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 132KB (44K x 24)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-TQFP (12x12)
Family Name DSPIC30F6013
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC30F6013A30IP, DSPIC30F6013A30IPT
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917633-DSPIC30F6013A-30I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6013A-30I/PT CAD Model

Description

Microchip Technology's DSPIC30F6013A-30I/PT

The DSPIC30F6013A-30I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the processing power of a DSP with the simplicity of an MCU. This 16-bit DSC is part of Microchip's dsPIC30F family, renowned for its seamless integration of digital signal processing and control capabilities in a single chip.

With its operating speed of 30 MIPS (million instructions per second), this robust controller is well-suited for a variety of demanding applications, including industrial control systems, automotive electronics, motor control, power management, and embedded audio applications. It offers a rich set of features that make it a versatile choice for engineers and developers looking to implement advanced algorithms and complex control systems.

Key Features:

  • CPU Core: The device features a 16-bit modified Harvard architecture with an optimized instruction set for improved performance in DSP applications.
  • Program Memory: It comes with 144 KB of flash memory, allowing for ample space to store application code and data.
  • RAM: With 8 KB of RAM, the DSPIC30F6013A-30I/PT provides sufficient working memory for real-time data processing and buffering.
  • Speed: The DSC operates at 30 MIPS, ensuring fast processing times for complex algorithms.
  • I/O Ports: It includes a variety of peripherals such as UART, SPI, and I2C modules for versatile communication options, as well as PWM outputs for precise control over motor and power applications.
  • Temperature Range: This device is designed to operate within the industrial temperature range of -40°C to 85°C, making it robust for harsh environments.
  • Package: The DSPIC30F6013A-30I/PT is available in a 64-pin TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications.

The DSPIC30F6013A-30I/PT also features an onboard 10-bit A/D converter with up to 16 channels, allowing for precise measurement of analog signals. Its advanced PWM modules support motor control and power conversion applications, while the integrated watchdog timer and brown-out reset functions ensure reliable operation under varying conditions.

Designed to be both power-efficient and flexible, the DSPIC30F6013A-30I/PT from Microchip Technology is an ideal choice for developers looking to push the boundaries of what's possible with digital signal control technology.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.5077 $55.0154
5+ $22.5704 $112.8520
7+ $21.8651 $153.0557
10+ $21.1598 $211.5980
13+ $20.4545 $265.9085
17+ $18.3385 $311.7545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess