EN
  • EN
  • DE

DSPIC30F6014A-30I/PF

Part No DSPIC30F6014A-30I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 144KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 30 MIPs
Number of I/O 68
Program Memory Size 144KB (48K x 24)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 8K x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-TQFP (14x14)
Win Source Part Number 085736-DSPIC30F6014A-30I/PF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6014A-30I/PF CAD Model

Description

Microchip Technology's DSPIC30F6014A-30I/PF Product Overview

The DSPIC30F6014A-30I/PF is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to seamlessly integrate the control attributes of a Microcontroller (MCU) with the computational prowess of a Digital Signal Processor (DSP). This hybrid device is tailored for applications that demand complex, real-time signal processing and control, such as automotive, industrial control systems, motor control, and audio processing.

Key Features

  • High-Performance DSC Core: The DSPIC30F6014A operates at a maximum frequency of 30 MIPS (Million Instructions Per Second), providing the computational speed necessary for demanding applications.
  • Program Memory: It comes with an ample 144 KB of Flash memory, allowing for robust application development without the constraints of limited program storage.
  • RAM: With 16 KB of RAM, this DSC offers enough data memory to handle complex algorithms and buffering requirements.
  • I/O Pins: The device includes 68 pins, among which are versatile I/O pins that support various peripheral functions.
  • Robust Peripheral Set: This DSC features a rich set of peripherals, including timers, input capture, output compare, PWM, UART, SPI, and I2C interfaces, enabling a wide range of functionalities.
  • ADC: It is equipped with a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, providing precise analog signal measurement capabilities.
  • Operating Voltage: The operating voltage range of 2.5V to 5.5V allows for flexibility in system power design and is compatible with most common logic levels.
  • Temperature Range: This DSC operates over an industrial temperature range, making it suitable for harsh environments.

Applications

The DSPIC30F6014A-30I/PF is particularly well-suited for applications that require a combination of control and signal processing. Its architecture is optimized for digital motor control, power conversion, sensor processing, and other embedded control applications. The high-speed ADC and PWM peripherals make it an excellent choice for advanced motor control systems, such as those found in electric vehicles and industrial automation.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSPIC30F6014A-30I/PF is no exception. It is designed to meet the rigorous standards required by industrial and automotive applications, ensuring long-term performance and stability.

In summary, the DSPIC30F6014A-30I/PF by Microchip Technology is a versatile and powerful DSC that bridges the gap between traditional microcontrollers and digital signal processors, providing a single-chip solution for complex control and signal processing tasks.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9808 $71.9424
6+ $19.6765 $118.0590
8+ $19.0616 $152.4928
11+ $18.4468 $202.9148
15+ $17.8319 $267.4785
19+ $15.9872 $303.7568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess