EN
  • EN
  • DE

DSPIC30F6015-30I/PT

Part No DSPIC30F6015-30I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 144KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 30 MIPs
Number of I/O 52
Program Memory Size 144KB (48K x 24)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 8K x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 038061-DSPIC30F6015-30I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6015-30I/PT CAD Model

Description

Microchip Technology DSPIC30F6015-30I/PT Product Overview

The DSPIC30F6015-30I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) developed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This DSC combines the best features of microcontrollers with the digital signal processing capabilities of DSPs to create a versatile and powerful solution for embedded control applications.

Key Features

  • Core: The DSPIC30F6015-30I/PT features a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, with a maximum speed of 30 MIPS (Million Instructions Per Second) at 30MHz.
  • Memory: It is equipped with 144 KB of Flash memory and 8 KB of SRAM, providing ample space for application code and data storage.
  • Digital Signal Processing: The device includes DSP engine features like a 17-bit x 17-bit single-cycle hardware fractional/integer multiplier, a 40-bit wide accumulator, and a high-speed barrel shifter, enabling complex math and signal processing operations.
  • I/O and Peripherals: A rich set of peripherals includes UART, SPI, I2C interfaces, and up to 85 General Purpose I/O pins (GPIO) for versatile connectivity and interface options.
  • Timers and PWM: Advanced control applications benefit from its multiple 16-bit and 32-bit timers, as well as up to 8 channels of PWM for precise motor control and other timing-critical tasks.
  • Analog Features: The DSC comes with a 10-bit Analog-to-Digital Converter (ADC) with up to 16 analog inputs, making it suitable for sensor interfacing and analog signal processing.
  • Robust Design: With an extended operating temperature range and available in a 64-pin TQFP package, the DSPIC30F6015-30I/PT is designed to withstand harsh environments and fit into compact spaces.
  • Power Management: It includes power-saving features such as multiple power modes, allowing for efficient energy management in low-power applications.

Applications

The DSPIC30F6015-30I/PT is ideal for a wide range of applications, including industrial control systems, automotive applications, robotics, power management systems, and communication devices. Its combination of processing power, memory, and peripherals make it well-suited for tasks that require real-time performance and high reliability.

Microchip Technology provides comprehensive development tools and software support for the DSPIC30F6015-30I/PT, facilitating rapid development and deployment of applications utilizing this advanced DSC.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3896 $65.5584
8+ $15.3323 $122.6584
12+ $14.8036 $177.6432
17+ $13.7461 $233.6837
22+ $13.2175 $290.7850
28+ $12.6888 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess