EN
  • EN
  • DE
  • IT

DSPIC33CH256MP206-E/PT

Part No DSPIC33CH256MP206-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 328KB FLASH 64TQFP  /  dsPIC series Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 328kB (328k x 8) FLASH, PRAM 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa)
Package Tray
Core Processor dsPIC
Core Size 16-Bit Dual-Core
Speed 180MHz, 200MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 53
Program Memory Size 328kB (328k x 8)
Program Memory Type FLASH, PRAM
RAM Size 48K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 34x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33CH256MP206
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1022065-DSPIC33CH256MP206-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33CH256MP206-E/PT CAD Model

Description

Microchip Technology's DSPIC33CH256MP206-E/PT

The DSPIC33CH256MP206-E/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to meet the demanding requirements of today's sophisticated electronic systems. This device is part of the dsPIC33CH family and is engineered to deliver the efficiency of a microcontroller (MCU) with the computational power of a digital signal processor (DSP), making it an ideal choice for applications requiring advanced algorithms and control techniques.

Key Features:

  • Core: The DSPIC33CH256MP206-E/PT is built around a dual-core architecture, with one core designed for general-purpose tasks and the other optimized for DSP operations. This allows for seamless parallel processing and efficient handling of complex computations.
  • Memory: It comes equipped with 256 KB of flash memory and 32 KB of RAM, providing ample space for program storage and data manipulation.
  • High-Speed ADCs: The device includes a 12-bit, 3.5 Msps analog-to-digital converter (ADC) that ensures quick and accurate analog signal measurements, which is vital for real-time control applications.
  • Advanced Peripherals: A host of integrated peripherals, including PWM outputs, communication interfaces such as UART, SPI, and I2C, and timers/counters, extend the functionality of the DSC and reduce the need for external components.
  • Robust Design: The DSPIC33CH256MP206-E/PT is designed for reliability and robustness, with features such as an extended temperature range and fail-safe clock monitoring, making it suitable for industrial and automotive applications.
  • Packaging: Housed in a 64-pin TQFP package, this DSC offers a compact footprint while still providing numerous I/O options for interfacing with other system components.

Applications:

The DSPIC33CH256MP206-E/PT is versatile and can be used in a variety of applications, including motor control, power supplies, advanced sensors, automotive systems, and Internet of Things (IoT) devices. Its powerful DSP capabilities make it particularly well-suited for tasks that require signal processing, such as audio processing, sensor fusion, and control algorithm execution.

Overall, the DSPIC33CH256MP206-E/PT from Microchip Technology is a robust and powerful solution that offers a unique combination of MCU and DSP features, enabling designers to create more efficient and innovative electronic systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2490 $56.2410
20+ $5.1274 $102.5480
31+ $4.9671 $153.9801
42+ $4.8069 $201.8898
54+ $4.6467 $250.9218
73+ $4.1660 $304.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess