EN
  • EN
  • DE

DSPIC33CH256MP206-I/PT

Part No DSPIC33CH256MP206-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 328KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features dsPIC series Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 328kB (328k x 8) FLASH, PRAM 64-TQFP (10x10)
Manufacturer Microchip Technology
Series dsPIC™ 33CH, Functional Safety (FuSa)
Package Tray
Core Processor dsPIC
Core Size 16-Bit Dual-Core
Speed 180MHz, 200MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 53
Program Memory Size 328kB (328k x 8)
Program Memory Type FLASH, PRAM
Supply Voltage 3V ~ 3.6V
Data Converters A/D 34x12b; D/A 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name DSPIC33CH256MP206
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869732-DSPIC33CH256MP206-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33CH256MP206-I/PT CAD Model

Description

dSPIC33CH256MP206-I/PT Digital Signal Controller

The dSPIC33CH256MP206-I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to meet the demanding needs of modern embedded control applications. This DSC is part of the dsPIC33CH family, which is known for its innovative dual-core architecture, robust feature set, and superior computational capabilities.

Core Features

  • Dual-Core Design: The dSPIC33CH256MP206-I/PT features a unique dual-core configuration with a Master core and a Slave core, both capable of running at 70 MIPS (Million Instructions Per Second). This allows for parallel processing and efficient handling of complex algorithms.
  • Advanced Control Peripherals: Equipped with a variety of control-oriented peripherals such as high-speed PWMs, ADCs, and comparators, this DSC is ideal for applications requiring precise motor control, power conversion, and sensor interfacing.
  • Memory: It boasts 256 KB of Flash memory for program storage and 32 KB of SRAM for data, ensuring ample space for sophisticated applications.
  • Communication Interfaces: With multiple communication interfaces including UART, SPI, I2C, and CAN, the dSPIC33CH256MP206-I/PT provides versatile connectivity options for embedded systems.

Robust Performance

The device operates within the industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments. Its high level of integration reduces the need for external components, simplifying design and reducing system costs. Additionally, the DSC's low-power modes and intelligent power management features make it suitable for energy-sensitive applications.

Development Support

Microchip Technology offers comprehensive development tools for the dSPIC33CH256MP206-I/PT, including the MPLAB X Integrated Development Environment (IDE), MPLAB Code Configurator, and a variety of development boards. These tools accelerate the development process, from initial prototyping to final production.

Applications

The dSPIC33CH256MP206-I/PT is a versatile component that can be used in a wide range of applications, including industrial control systems, automotive electronics, robotics, power management systems, and Internet of Things (IoT) devices. Its powerful dual-core architecture and rich set of peripherals make it an excellent choice for designers looking to push the boundaries of what's possible in embedded control.

For more information or to purchase the dSPIC33CH256MP206-I/PT, visit Microchip Technology's official website.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess