EN
  • EN
  • DE

MCIMX534AVV8C2R2

Part No MCIMX534AVV8C2R2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IMX53 REV 2.1 AUTO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, DDR2, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100Mbps (1)
SATA SATA 1.5Gbps (1)
USB USB 2.0 (2), USB 2.0 + PHY (2)
Voltage - I/O 1.3V, 1.8V, 2.775V, 3.3V
Temperature Range - Operating -40°C ~ 125°C
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Manufacturer Package 529-FBGA
Supplier Device Package 529-TEPBGA (19x19)
Additional Interfaces 1-Wire, AC'97, CAN, I2C, I2S, MMC/SD, SAI, SPI, SSI, UART
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Win Source Part Number 754779-MCIMX534AVV8C2R2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX534AVV8C2R2 CAD Model

Description

The NXP MCIMX534AVV8C2R2 is a high-performance, power-efficient processor designed to meet the demands of multimedia applications. This processor is part of the i.MX53 family and is built on ARM Cortex-A8 technology, offering an optimal balance between processing power and energy consumption.

Key Features

  • Core: ARM Cortex-A8 operating at up to 1 GHz for robust application processing.
  • Graphics: Integrated PowerVR SGX530 GPU for 2D and 3D graphics acceleration, supporting a rich visual experience.
  • Video Processing: Capable of 1080p video decoding and 720p encoding, making it suitable for multimedia applications such as video conferencing, streaming, and playback.
  • Memory Support: Includes a Multi Direct Memory Access (MDMA) controller, supporting DDR2, DDR3, LPDDR2, and mobile DDR memory for flexible design options.
  • Connectivity: Features a range of interfaces including USB 2.0 OTG, Ethernet, and CAN, providing versatile connectivity options for various applications.
  • Package: Available in a 529-pin BGA package, designed for space-constrained applications.
  • Operating Temperature: Supports industrial temperature ranges, making it suitable for use in harsh environments.

Applications

The MCIMX534AVV8C2R2 processor is ideal for a wide range of applications, including:

  • Automotive infotainment systems
  • Industrial control and automation
  • Smart home devices and gateways
  • Portable medical devices
  • Interactive point-of-sale kiosks

Design Support

NXP offers comprehensive design support for the MCIMX534AVV8C2R2, including reference designs, development tools, software resources, and technical documentation to assist engineers in accelerating their product development cycles.

Conclusion

With its powerful ARM Cortex-A8 core, integrated graphics, and advanced multimedia capabilities, the NXP MCIMX534AVV8C2R2 is a versatile processor that brings reliability and performance to a variety of embedded and consumer applications. Its extensive connectivity and support for multiple memory types further enhance its flexibility, making it an excellent choice for designers looking to create sophisticated and innovative products.

You May Also Be Interested in

Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $242.7175 $242.7175
2+ $217.6089 $435.2178
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 199 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess