EN
  • EN
  • DE

DSPIC33CH256MP508-E/PT

Part No DSPIC33CH256MP508-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 328KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000011-DSPIC33CH256MP508-E/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) --Embedded --Microcontrollers
Series Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa)
Package Tray
Speed 180MHz, 200MHz
Speed dsPIC
Operating Temperature -40°C ~ 125°C (TA)
Ultra Librarian 3D Model Ultra Librarian DSPIC33CH256MP508-E/PT CAD Model

Description

Microchip Technology DSPIC33CH256MP508-E/PT Product Overview

The DSPIC33CH256MP508-E/PT is a high-performance digital signal controller (DSC) from Microchip Technology, a leader in microcontroller and analog semiconductors. This product is part of the dsPIC33CH family of devices that integrate the capabilities of a microcontroller (MCU) with the computational throughput and digital signal processing (DSP) capabilities of a digital signal processor.

Key Features

  • Core Processor: The DSPIC33CH256MP508-E/PT features a dsPIC33CH core with a maximum speed of 180 MHz, providing robust processing power for complex algorithms and control systems.
  • Program Memory: It comes with 256 KB of flash memory, allowing for ample space to store application code and data.
  • RAM: The device includes 48 KB of RAM, facilitating efficient data handling and manipulation.
  • Dual Partition Flash: The dual partition flash with live update capability allows for firmware upgrades without service interruptions, enhancing the reliability and flexibility of applications.
  • Advanced Peripherals: This DSC is equipped with a variety of peripherals, including CAN, I2C, SPI, UARTs, and high-resolution PWMs, making it suitable for a wide range of applications.
  • High-Resolution PWM: The high-resolution PWM outputs are ideal for precision control in power conversion applications.
  • Analog Features: It provides advanced analog features such as ADCs with differential inputs, operational amplifiers, and comparators, supporting complex signal processing and control tasks.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliability in harsh environments.
  • Packaging: The DSPIC33CH256MP508-E/PT is offered in a 64-TQFP package, which is suitable for space-constrained applications.

Applications

The DSPIC33CH256MP508-E/PT is designed for a multitude of applications that require high-speed DSP operations combined with traditional microcontroller functionalities. It is particularly well-suited for applications such as motor control, power supplies, automotive systems, industrial automation, and Internet of Things (IoT) devices. Its advanced peripherals and computational capabilities make it an excellent choice for designers looking to implement sophisticated control algorithms and real-time data processing.

With its robust feature set and flexible design, the DSPIC33CH256MP508-E/PT from Microchip Technology stands out as a powerful and versatile solution for a wide array of embedded system applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess