EN
  • EN
  • DE

SCANPSC100FSCX

Part No SCANPSC100FSCX
Manufacturer ON Semiconductor
Catalog Interface - Controllers
Description IC SCAN CTRLR EMB BOUNDRY 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Controller IEEE 1149.1 Parallel Interface 28-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name SCANPSC10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893829-SCANPSC100FSCX
Ultra Librarian 3D Model Ultra Librarian SCANPSC100FSCX CAD Model

Description

ON Semiconductor SCANPSC100FSCX: Robust Industrial Scanner

The SCANPSC100FSCX is a state-of-the-art industrial scanner module designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This module is part of the company's comprehensive portfolio of semiconductor solutions aimed at empowering a wide array of electronic applications. The SCANPSC100FSCX is specifically engineered to meet the demanding requirements of industrial environments, offering superior scanning performance and reliability.

At the heart of the SCANPSC100FSCX lies a high-performance image sensor that is capable of capturing high-resolution images with exceptional clarity. This makes it an ideal solution for barcode scanning, object recognition, and other applications where precision is paramount. The scanner's advanced optics and image processing technology ensure fast and accurate data capture, making it a pivotal component in automated systems.

Durability is a key feature of the SCANPSC100FSCX, with a rugged design that is resistant to the harsh conditions often found in industrial settings. This includes protection against dust, water, and mechanical impacts, ensuring long-term reliability and minimal downtime. The module's compact form factor allows for easy integration into a variety of systems, including conveyor belts, robotic arms, and assembly lines.

Connectivity and compatibility are also strengths of the SCANPSC100FSCX. It is designed to interface seamlessly with a range of controllers and processors, providing flexibility for system designers. The module supports various communication protocols, making it easy to integrate into existing networks and systems without the need for extensive modifications.

ON Semiconductor's commitment to quality is evident in the SCANPSC100FSCX, which undergoes rigorous testing to ensure it meets the highest industry standards. Customers can trust this scanner module to deliver consistent performance and contribute to the efficiency and productivity of their operations.

In summary, the SCANPSC100FSCX from ON Semiconductor is a robust, high-performance industrial scanner module that offers exceptional image quality, durability, and ease of integration, making it a valuable asset for any automated industrial application.

You May Also Be Interested in

Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7878 $53.3634
7+ $14.5951 $102.1657
11+ $14.1390 $155.5290
15+ $13.6829 $205.2435
19+ $13.2268 $251.3092
26+ $11.8585 $308.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess