EN
  • EN
  • DE

DSPIC33CH512MP208-I/PT

Part No DSPIC33CH512MP208-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 584KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33CH, Functional Safety (FuSa)
Package Tray
Product Status Active
Core Processor dsPIC
Core Size 16-Bit Dual-Core
Speed 180MHz, 200MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 69
Program Memory Size 584kB (584k x 8)
Program Memory Type FLASH, PRAM
EEPROM Size -
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 64x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number DSPIC33CH512MP208
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368550-DSPIC33CH512MP208-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33CH512MP208-I/PT CAD Model

Description

Microchip Technology's DSPIC33CH512MP208-I/PT

The DSPIC33CH512MP208-I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to meet the demanding requirements of modern embedded control applications. This 16-bit microcontroller integrates both digital signal processing (DSP) and microcontroller (MCU) capabilities into a single chip, providing a versatile and efficient solution for complex algorithms and control systems.

Key Features

  • Core: The device features a dual-core architecture with one Master core and one Slave core, both running at 70 MIPS (Million Instructions Per Second), which allows for parallel processing and better task management.
  • Memory: It is equipped with 512 KB of flash memory and 48 KB of RAM, providing ample space for code and data storage to support intricate applications.
  • Input/Output: The DSPIC33CH512MP208-I/PT offers a variety of peripherals including UART, SPI, I2C modules for serial communication, as well as advanced analog features such as ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and PWM (Pulse Width Modulation) outputs for precise control.
  • Temperature Range: This DSC operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • High-Speed PWM: The device includes high-resolution PWM for fine control in power conversion applications.
  • Robust Timers and Interrupt System: The DSPIC33CH512MP208-I/PT features sophisticated timing and interrupt systems that support complex timing operations and multi-tasking.
  • Package: The microcontroller comes in a 64-pin TQFP (Thin Quad Flat Package), which is suitable for space-constrained applications.

Applications

The DSPIC33CH512MP208-I/PT is ideal for a wide range of applications, including motor control, power supplies, advanced sensors, automotive and industrial control systems, and Internet of Things (IoT) devices. Its powerful dual-core configuration and extensive set of peripherals make it particularly well-suited for applications requiring simultaneous data processing and real-time control.

With its robust design and advanced features, the DSPIC33CH512MP208-I/PT from Microchip Technology stands out as a reliable and efficient choice for engineers and developers looking to push the boundaries of embedded control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1670 $50.6720
39+ $2.5986 $101.3454
60+ $2.5174 $151.0440
83+ $2.4362 $202.2046
107+ $2.3550 $251.9850
143+ $2.1114 $301.9302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 268 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess