EN
  • EN
  • DE

DSPIC33CK128MP508-E/PT

Part No DSPIC33CK128MP508-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001249-DSPIC33CK128MP508-E/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa)
Package Tray
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK128MP508-E/PT CAD Model

Description

Microchip Technology dsPIC33CK128MP508-E/PT

The dsPIC33CK128MP508-E/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency and power of a DSP with the simplicity of an MCU. This product is part of Microchip's dsPIC33C family, which is engineered to handle demanding applications that require sophisticated control algorithms and high-speed data processing.

Key Features:

  • CPU Speed: The DSC operates at a CPU speed of up to 100 MIPS (Million Instructions Per Second), enabling rapid execution of complex algorithms and control functions.
  • Program Memory: It comes with 128 KB of flash memory, providing ample space for robust applications and the flexibility for future firmware updates.
  • RAM: With 24 KB of RAM, this DSC allows for efficient data handling and buffering, which is essential for real-time processing tasks.
  • Digital Signal Processing: The integrated DSP engine offers enhanced computational capabilities, making it ideal for applications such as motor control, power conversion, and sensor processing.
  • Robust Peripheral Set: The dsPIC33CK128MP508-E/PT is equipped with a rich set of peripherals, including high-speed ADCs, DACs, PWM outputs, and communication interfaces like UART, SPI, and I2C, facilitating versatile connectivity and control options.
  • Operating Voltage: It operates within a voltage range of 3.0V to 3.6V, striking a balance between power efficiency and performance.
  • Temperature Range: The device is specified for an extended industrial temperature range, ensuring reliable operation under varying environmental conditions.
  • Packaging: This DSC comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is conducive for space-conscious designs without compromising on I/O access.

Applications:

The dsPIC33CK128MP508-E/PT is a versatile component that can be used in a wide range of applications, including but not limited to:

  • Advanced motor control systems
  • Power supply and power management systems
  • Embedded audio and voice processing
  • Industrial automation and process control
  • Automotive and transportation systems

With its combination of DSP and MCU features, the dsPIC33CK128MP508-E/PT from Microchip Technology is an excellent choice for designers looking to implement advanced control systems with demanding processing requirements while maintaining ease of use and flexibility.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8699 $64.3495
11+ $10.5601 $116.1611
17+ $10.2300 $173.9100
24+ $9.9000 $237.6000
31+ $9.5700 $296.6700
41+ $8.5800 $351.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess