EN
  • EN
  • DE
  • IT

DSPIC33CK64MP505-I/PT

Part No DSPIC33CK64MP505-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48TQFP / dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33CK, Functional Safety (FuSa)
Package Tray
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 39
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 19x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number DSPIC33CK64MP505
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353460-DSPIC33CK64MP505-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK64MP505-I/PT CAD Model

Description

dSPIC33CK64MP505-I/PT Microcontroller

The dSPIC33CK64MP505-I/PT is an advanced digital signal controller (DSC) from Microchip Technology, designed to deliver the performance and flexibility required for a wide range of power-sensitive and robust embedded control applications. This microcontroller combines the processing power of a DSP with the functionality of a microcontroller, all within a compact 64-pin TQFP package.

Key Features

  • High-Performance CPU: At the core of the dSPIC33CK64MP505-I/PT is a 16-bit dsPIC33CK CPU which can run at speeds up to 100 MHz, providing 100 MIPS performance. This CPU is ideal for executing digital signal processing algorithms and handling complex control tasks efficiently.
  • Enhanced Memory: With 64 KB of flash memory and 8 KB of RAM, this DSC provides ample space for application code and data storage, ensuring smooth operation even in intricate applications.
  • Robust Peripheral Set: It includes a variety of peripherals such as high-speed ADCs, DACs, PWMs, timers, and communication interfaces like UART, SPI, and I2C, offering designers flexibility in interfacing with sensors, actuators, and other ICs.
  • Advanced Motor Control: The device is equipped with specialized peripherals for motor control applications, including high-resolution PWMs and high-speed ADCs to facilitate precise control of BLDC, PMSM, and other types of motors.
  • Functional Safety Ready: With built-in safety features that meet the requirements for safety-critical applications, this DSC is suitable for use in industrial, automotive, and appliance sectors where functional safety is paramount.
  • Operating Conditions: The dSPIC33CK64MP505-I/PT operates over an extended temperature range and has a wide input voltage range, making it versatile for use in harsh environments.

Applications

Due to its high integration and performance capabilities, the dSPIC33CK64MP505-I/PT is an excellent choice for applications such as:

  • Advanced Motor Control Systems
  • Power Supply and Conversion
  • Industrial Automation and Process Control
  • Automotive Control Systems
  • Internet of Things (IoT) Devices

With its combination of digital signal processing power and microcontroller versatility, the dSPIC33CK64MP505-I/PT from Microchip Technology is a powerful solution for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess