EN
  • EN
  • DE

DSPIC33EP128GM310-I/PF

Part No DSPIC33EP128GM310-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 100-TQFP (14x14)
Manufacturer Microchip Technology
Series dsPIC™ 33EP
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 49x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name dsPIC33EP128GM310
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869734-DSPIC33EP128GM310-I/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GM310-I/PF CAD Model

Description

Microchip Technology's DSPIC33EP128GM310-I/PF

The DSPIC33EP128GM310-I/PF is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology's dsPIC33E series. This advanced microcontroller unit (MCU) is designed to deliver the computational power and speed of a Digital Signal Processor (DSP) with the simplicity and ease-of-use of a microcontroller, making it an ideal choice for a wide range of applications that require complex algorithms and control systems.

Key Features:

  • CPU: The device boasts a 70 MIPS dsPIC DSC core with DSP and enhanced on-chip features, allowing for fast and efficient signal processing capabilities.
  • Program Memory: It comes equipped with 128KB of flash memory, providing ample space for complex applications and algorithms.
  • RAM: With 16KB of RAM, the DSPIC33EP128GM310-I/PF offers enough memory for real-time data processing and buffering.
  • Digital I/O: The MCU includes versatile digital input/output pins for interfacing with various peripherals and electronic components.
  • Advanced Analog Features: It features advanced analog capabilities, including ADCs, DACs, and comparators, to handle a variety of signal processing tasks.
  • Communication Peripherals: The device supports multiple communication protocols such as UART, SPI, and I2C, enabling it to communicate with other devices and sensors.
  • Temperature Range: The operational temperature range of -40°C to +125°C ensures reliability and performance in extreme conditions.
  • Power Management: The DSPIC33EP128GM310-I/PF provides flexible options for power management, which helps in reducing power consumption for energy-sensitive applications.

Applications:

The DSPIC33EP128GM310-I/PF is suitable for a diverse array of applications, including but not limited to:

  • Motor Control and Power Conversion
  • Automotive and Transportation Systems
  • Industrial Automation and Process Control
  • Audio Applications and Noise Cancellation
  • Communication Systems

With its robust set of features and capabilities, the DSPIC33EP128GM310-I/PF from Microchip Technology is a powerful solution for designers who require a mix of high-speed DSP functionality and microcontroller flexibility in a single chip.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2264 $60.9056
10+ $12.4936 $124.9360
15+ $12.1030 $181.5450
20+ $11.7126 $234.2520
26+ $11.3222 $294.3772
35+ $10.1510 $355.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess