EN
  • EN
  • DE

DSPIC33EP128GS702-I/SO

Part No DSPIC33EP128GS702-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28SOIC / dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, I2S, POR, PWM, WDT
Number of I/O 20
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 11x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33EP128GS702
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC33EP128GS702-I/SO -ND
Standard Package 27
Win Source Part Number 1322519-DSPIC33EP128GS702-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GS702-I/SO CAD Model

Description

Microchip Technology's DSPIC33EP128GS702-I/SO

The DSPIC33EP128GS702-I/SO is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a Digital Signal Processor (DSP) and the functionality of a microcontroller (MCU). This product is part of Microchip's dsPIC33E series and is housed in a compact 28-pin SOIC package, making it suitable for space-constrained applications.

Key Features

  • Enhanced Performance: The DSPIC33EP128GS702-I/SO operates at a maximum frequency of 70 MIPS, providing the computational power necessary for complex algorithms and signal processing tasks.
  • Large Memory Capacity: It comes with 128 KB of Flash memory and 8 KB of RAM, ensuring ample space for application code and data storage.
  • Specialized Peripherals: This DSC includes specialized peripherals for motor control, power conversion, and other applications requiring high-speed and accuracy. These include PWM modules, analog-to-digital converters (ADCs), and comparators.
  • Robust Serial Communication: Multiple serial communication interfaces such as UART, SPI, and I2C are available, facilitating easy integration with other components and systems.
  • Operational Flexibility: The operating voltage range of 3.0V to 3.6V and an extended temperature range make it suitable for various environments and applications.
  • Advanced Analog Features: With a 12-bit ADC that has up to 1.1 Msps, the device ensures precise analog signal measurement and conversion.

Applications

The DSPIC33EP128GS702-I/SO is versatile and can be used in a wide array of applications such as:

  • Industrial Control Systems
  • Motor Control
  • Power Supply and Conversion
  • Audio Applications
  • Automotive and Aerospace Electronics

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The DSPIC33EP128GS702-I/SO is backed by Microchip's robust technical support and documentation, ensuring developers have all the resources needed to implement the DSC effectively in their projects. With its integration of DSP and MCU capabilities, this product offers a reliable and efficient solution for advanced digital control applications.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess