EN
  • EN
  • DE

DSPIC33EP128MC504-E/PT

Part No DSPIC33EP128MC504-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44TQFP / dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number DSPIC33EP128MC504
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1319063-DSPIC33EP128MC504-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128MC504-E/PT CAD Model

Description

Microchip Technology's DSPIC33EP128MC504-E/PT Microcontroller

The DSPIC33EP128MC504-E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, crafted to deliver the efficiency of a microcontroller with the digital signal processing capabilities of a DSP. This hybrid device is ideal for applications requiring intricate algorithmic processing and control, such as automotive, industrial control systems, and Internet of Things (IoT) devices.

Core Features

  • High-Performance DSC Core: The DSPIC33EP128MC504-E/PT features a 70 MIPS (Million Instructions Per Second) DSC core with DSP-enhanced instruction set, providing the computational power needed for high-speed, complex calculations.
  • Generous Memory: It comes equipped with 128KB of flash memory and 16KB of RAM, ensuring ample space for code storage and efficient data management.
  • Advanced Control Features: The microcontroller includes Motor Control PWMs, Quadrature Encoder Interface, and other peripherals designed to support sophisticated control applications.

Connectivity and Peripherals

  • Flexible Communication: With multiple serial communication interfaces including I2C™, SPI, UART, and CAN, this DSC allows for versatile connectivity options.
  • Robust I/O Capabilities: The device boasts up to 44 programmable I/O lines, enabling it to interface with a wide array of sensors, actuators, and other electronic components.

Robust Design

  • Extended Temperature Range: The DSPIC33EP128MC504-E/PT is designed to operate within an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Package: This DSC is available in a 44-pin TQFP (Thin Quad Flat Package) that balances compactness with ease of integration into a variety of circuit designs.

Development Support

Microchip Technology provides comprehensive development tools for the DSPIC33EP128MC504-E/PT, including MPLAB® X Integrated Development Environment (IDE) and MPLAB® XC16 Compiler. These tools, along with a wide range of development boards, simplify the programming and prototyping process, allowing for faster time-to-market.

Whether you're developing advanced motor control systems, power management solutions, or complex audio applications, the DSPIC33EP128MC504-E/PT offers a blend of performance, memory, and peripherals to meet the demands of your next high-tech project.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3348 $50.0088
15+ $6.8389 $102.5835
23+ $6.6251 $152.3773
32+ $6.4114 $205.1648
41+ $6.1977 $254.1057
54+ $5.5566 $300.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 955 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess