EN
  • EN
  • DE
  • IT

DSPIC33EP16GS202-E/SO

Part No DSPIC33EP16GS202-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SOIC  /  dsPIC series Microcontroller IC 16-Bit 60 MIPs 16KB (16K x 8) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP, Functional Safety (FuSa)
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33EP16GS202
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1024509-DSPIC33EP16GS202-E/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP16GS202-E/SO CAD Model

Description

Microchip Technology's DSPIC33EP16GS202-E/SO

The DSPIC33EP16GS202-E/SO is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This versatile DSC is housed in a compact 28-pin SOIC package, making it ideal for space-constrained applications requiring advanced signal processing capabilities and efficient control algorithms.

Key Features

  • Enhanced Performance: The DSPIC33EP16GS202-E/SO operates at a maximum frequency of 70 MHz, providing a high level of performance suitable for demanding applications. Its 16-bit architecture ensures precise signal manipulation and control tasks.
  • Ample Memory: It comes with 16 KB of Flash memory and 2 KB of RAM, offering sufficient space for complex code and data storage. The Flash memory is also highly reliable, with a high endurance of 100,000 write/erase cycles and data retention of 20 years at 85°C.
  • Advanced Peripherals: This DSC boasts a range of integrated peripherals, including an ADC, comparators, and PWM channels, which facilitate complex tasks like motor control, power conversion, and sensor interfacing.
  • Dual Partition Flash with Live Update Capability: This feature allows for uninterrupted operation and firmware updates, which is critical for applications that cannot afford downtime.
  • Robust Design: The device is designed to operate in extreme conditions, with an extended temperature range of -40°C to 125°C, ensuring reliability and stability across various environments.

Applications

The DSPIC33EP16GS202-E/SO is suitable for a wide array of applications, particularly where digital signal processing is required alongside traditional microcontroller functionalities. It is commonly used in:

  • Motor Control and Power Conversion
  • Industrial Automation Systems
  • Automotive and Transportation
  • Audio Processing and Pro Audio Equipment
  • Instrumentation and Measurement Systems

With its combination of performance, memory, and peripherals, the DSPIC33EP16GS202-E/SO from Microchip Technology is a powerful and flexible solution for designers looking to integrate advanced DSP capabilities into their embedded systems.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess