EN
  • EN
  • DE

DSPIC33EP256MU806T-I/MR

Part No DSPIC33EP256MU806T-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000929-DSPIC33EP256MU806T-I/MR
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Series dsPIC™ 33EP
Package Tape & Reel (TR)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package Package 64-VQFN (9x9)
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Base Product Number DSPIC33EP256MU806
Base Product Number 12K x 16
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256MU806T-I/MR CAD Model

Description

Microchip Technology's DSPIC33EP256MU806T-I/MR Product Overview

The DSPIC33EP256MU806T-I/MR is a high-performance digital signal controller (DSC) from Microchip Technology, designed to meet the demanding needs of modern embedded control applications. This DSC integrates the features of microcontrollers (MCUs) with the computational power of digital signal processors (DSPs), making it an ideal solution for applications that require complex algorithms and control processes.

Key Features

  • High-Performance DSC: The DSPIC33EP256MU806T-I/MR operates at a maximum frequency of 70 MIPS (Million Instructions Per Second), providing the computational speed necessary for advanced algorithms and signal processing tasks.
  • Ample Memory: It comes equipped with 256 KB of flash memory and 32 KB of RAM, ensuring sufficient space for code and data storage for complex applications.
  • Enhanced Peripheral Set: This DSC includes a rich set of peripherals such as high-speed PWM modules, analog-to-digital converters (ADCs), and serial communication interfaces, which support a variety of industrial, automotive, and consumer applications.
  • Dual Partition Flash with Live Update: Features dual partition flash memory that allows for live updates of firmware, enhancing the reliability and uptime of the system.
  • Robust Design: The DSPIC33EP256MU806T-I/MR is designed with a wide operating temperature range, making it suitable for harsh environments. It is also available in a 64-pin QFN package, which is ideal for space-constrained applications.

Applications

The versatile nature of the DSPIC33EP256MU806T-I/MR makes it an excellent choice for a wide range of applications, including:

  • Motor Control and Power Conversion
  • Industrial Automation
  • Automotive Systems
  • Audio and Voice Processing
  • Advanced Sensing and Monitoring Systems

With its combination of performance, memory, and peripherals, the DSPIC33EP256MU806T-I/MR from Microchip Technology stands out as a robust and flexible solution for designers looking to integrate advanced control and signal processing capabilities into their products. Its reliability and adaptability make it a go-to choice for engineers aiming to develop high-performance and innovative embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0000 $51.0000
8+ $13.9487 $111.5896
12+ $13.5128 $162.1536
16+ $13.0769 $209.2304
20+ $12.6410 $252.8200
27+ $11.3333 $305.9991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess