EN
  • EN
  • DE

DSPIC33EP32MC202T-E/SS

Part No DSPIC33EP32MC202T-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tape & Reel
Product Status Obsolete
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I²C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 2K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number DSPIC33EP32MC202
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1378334-DSPIC33EP32MC202T-E/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32MC202T-E/SS CAD Model

Description

Microchip Technology's DSPIC33EP32MC202T-E/SS Product Overview

The DSPIC33EP32MC202T-E/SS is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This product is a member of the dsPIC33E series and is encapsulated in a 28-pin SSOP (Shrink Small Outline Package) that offers a compact footprint for space-constrained applications.

With 32 KB of flash memory and 8 KB of RAM, this DSC is well-equipped for complex algorithms and data-intensive operations. The DSPIC33EP32MC202T-E/SS operates at a maximum frequency of 70 MHz, providing the speed necessary for high-performance computing tasks. It also features an internal oscillator for reliable timing, but it can also be driven by an external clock source for increased flexibility.

One of the key features of this DSC is its advanced motor control peripherals, which make it an ideal choice for applications such as industrial control systems, robotics, and power conversion. The device includes two operational amplifiers, which can be used for sensor interfacing or other analog functions, enhancing its analog capabilities.

The DSPIC33EP32MC202T-E/SS comes with a rich set of peripherals, including multiple serial communication modules like UART, SPI, and I2C for easy data transfer and connectivity. It also supports a variety of timing and pulse-width modulation (PWM) configurations, making it versatile for a range of timing-based tasks.

For developers looking to implement safety-critical applications, this DSC features a watchdog timer and fail-safe clock monitor, ensuring reliable operation even under adverse conditions. Additionally, the device is designed with power-saving features such as multiple power modes and on-the-fly switching between clock sources, which help to minimize power consumption.

Overall, the DSPIC33EP32MC202T-E/SS from Microchip Technology is a robust and versatile DSC that combines the functionality of a microcontroller with the processing power of a DSP, making it a top choice for engineers who need a single device that can handle complex computations and control tasks with ease.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess