EN
  • EN
  • DE

DSPIC33EP32MC202T-I/SS

Part No DSPIC33EP32MC202T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series dsPIC™ 33EP
Package Reel - TR
Number of I/O 21
Family Name DSPIC33EP32MC202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC33EP32MC202T-I/SSCT, DSPIC33EP32MC202T-I/SS-ND, DSPIC33EP32MC202T-I/SSDKR, DSPIC33EP32MC202T-I/SSTR
Quantity per package 2100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851889-DSPIC33EP32MC202T-I/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32MC202T-I/SS CAD Model

Description

The dSPIC33EP32MC202T-I/SS from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that blends the benefits of a microcontroller with the computational throughput and integrated peripherals of a DSP, making it an ideal choice for advanced, embedded control applications. This DSC is part of the dsPIC33E series, designed to deliver the speed and responsiveness required for demanding applications such as motor control, power conversion, and sensing.

Key Features

  • Core Processor: The device features a dsPIC core with a maximum CPU speed of 70 MIPS, providing the computational power needed for complex algorithms and signal processing tasks.
  • Memory: It is equipped with 32 KB of flash memory and 8 KB of RAM, ensuring ample space for application code and data storage.
  • Digital I/O: The DSC offers 21 digital I/O pins, allowing for versatile interfacing with a variety of peripherals and sensors.
  • Analog Features: It includes advanced analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling precise measurement of analog signals.
  • Timers and Communication: The dsPIC33EP32MC202T-I/SS provides multiple timers, input capture, output compare, and communication interfaces such as UART, SPI, and I2C for robust connectivity options.
  • Motor Control PWMs: Specialized peripherals for motor control applications, including high-resolution PWMs, are integrated to facilitate the development of efficient motor drivers.
  • Temperature Range: This device operates over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Package: It comes in a space-saving 28-pin SSOP (Shrink Small Outline Package) that is suitable for compact designs.

Applications

The dSPIC33EP32MC202T-I/SS is highly suited for a variety of applications, including:

  • Advanced motor control systems
  • Power supply and power management systems
  • Industrial automation and process control
  • Automotive and transportation
  • Audio and speech processing
  • Sensor interfacing and signal conditioning

With its robust set of features and capabilities, the dSPIC33EP32MC202T-I/SS from Microchip Technology is a versatile and powerful solution for engineers looking to push the boundaries of what's possible in embedded control systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2265 $51.2095
55+ $1.8269 $100.4795
85+ $1.7698 $150.4330
117+ $1.7127 $200.3859
152+ $1.6556 $251.6512
203+ $1.4844 $301.3332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,800 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess