EN
  • EN
  • DE

SN74LVC1G240DBVT

Part No SN74LVC1G240DBVT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF INVERT 3ST 5.5V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1100427-SN74LVC1G240DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G240DBVT CAD Model

Description

SN74LVC1G240DBVT Single Inverter Gate by Texas Instruments

The SN74LVC1G240DBVT is a versatile single inverter gate integrated circuit (IC) designed and manufactured by Texas Instruments. This IC belongs to the SN74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The device comes in a compact SOT-23-5 package, making it suitable for space-constrained applications.

Key Features

  • Operating Voltage: The SN74LVC1G240DBVT operates at a wide voltage range of 1.65V to 5.5V, making it ideal for interfacing with both 3.3V and 5V logic levels.
  • High Drive: It has the capability to drive up to 24-mA at the output, ensuring strong signal transmission that is less susceptible to voltage drops and signal degradation.
  • Low Power Consumption: With its advanced CMOS technology, the device consumes minimal power, which is crucial for battery-operated and power-sensitive designs.
  • System Compatibility: The input and output structures are designed to support down translation to VCC, allowing seamless integration with lower voltage systems without the need for level shifters.
  • ESD Protection: The IC provides robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh electrical environments.

Applications

The SN74LVC1G240DBVT is well-suited for a wide range of applications, including:

  • Logic level translation
  • Signal buffering
  • Line driving
  • Power management systems
  • Consumer electronics
  • Embedded systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LVC1G240DBVT is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and durability. The device is also RoHS compliant, reflecting TI's dedication to environmental sustainability.

Ordering Information

For ordering, the SN74LVC1G240DBVT comes in tape and reel packaging, facilitating easy integration into automated assembly processes. Detailed specifications, datasheets, and additional resources can be found on the Texas Instruments website, ensuring design engineers have all the necessary information to implement this IC into their designs effectively.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2005 $50.1250
610+ $0.1645 $100.3450
945+ $0.1594 $150.6330
1,300+ $0.1542 $200.4600
1,680+ $0.1491 $250.4880
2,245+ $0.1337 $300.1565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,640 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess