EN
  • EN
  • DE

DSPIC33EP32MC504T-I/MV

Part No DSPIC33EP32MC504T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 48-UQFN (6x6)
Manufacturer Microchip Technology
Series dsPIC™ 33EP
Package Reel - TR
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-UFQFN Exposed Pad
Case / Package 48-UQFN (6x6)
Family Name DSPIC33EP32MC504
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869755-DSPIC33EP32MC504T-I/MV
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32MC504T-I/MV CAD Model

Description

Microchip Technology's DSPIC33EP32MC504T-I/MV

The DSPIC33EP32MC504T-I/MV is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This powerful hybrid chip is ideal for applications that require advanced algorithms, precise control, and high-speed data processing, such as in the automotive, industrial control, and power management sectors.

Key Features

  • Core Performance: The DSPIC33EP32MC504T-I/MV boasts a 70 MIPS (Million Instructions Per Second) performance at 3.3V, allowing for swift execution of complex algorithms and control tasks.
  • Program Memory: It comes with 32 KB of flash memory, providing ample space for storing application code.
  • Data RAM: With 8 KB of RAM, this DSC offers enough memory for data-intensive operations, ensuring smooth and efficient processing.
  • Dual Partition Flash: The device features Live Update capability for robust firmware upgrades, ensuring minimal downtime and enhanced product lifecycle.
  • Advanced Peripheral Integration: It includes a variety of peripherals such as high-speed ADCs, DACs, PWMs, and UARTs, facilitating versatile I/O operations and communication protocols.
  • Motor Control PWMs: The inclusion of specialized PWMs with high resolution makes it an excellent choice for precision motor control applications.
  • Robust Temperature Range: This DSC operates over an extended industrial temperature range, making it reliable in harsh environments.
  • Packaging: The DSPIC33EP32MC504T-I/MV is available in a 44-pin TQFP package, ensuring a compact footprint for space-constrained applications.

Applications

The versatility and high performance of the DSPIC33EP32MC504T-I/MV make it well-suited for a variety of applications, including:

  • Advanced motor control systems
  • Automotive applications, such as engine management and power steering
  • Industrial automation and process control
  • Power supply and conversion systems
  • Audio applications and noise cancellation systems
  • Robotics and unmanned vehicles

With its robust feature set and exceptional performance, the DSPIC33EP32MC504T-I/MV from Microchip Technology stands out as a prime choice for engineers and designers who demand the best in control and processing capabilities.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.4266 $94.8532
3+ $38.9143 $116.7429
5+ $37.6980 $188.4900
7+ $36.4818 $255.3726
9+ $35.2656 $317.3904
11+ $31.6181 $347.7991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess