EN
  • EN
  • DE
  • IT

DSPIC33EP512GM306-E/PT

Part No DSPIC33EP512GM306-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 64TQFP  /  dsPIC series Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 48K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 30x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33EP512GM306
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1056351-DSPIC33EP512GM306-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512GM306-E/PT CAD Model

Description

Microchip Technology's DSPIC33EP512GM306-E/PT Product Overview

The dSPIC33EP512GM306-E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This hybrid device is part of the dsPIC33E series and is ideal for applications requiring sophisticated algorithms and control systems, such as motor control, power supplies, and advanced sensing.

With its 512 KB of flash memory and 48 KB of RAM, this DSC is well-suited for complex applications that require ample program storage and efficient data management. The dsPIC33EP512GM306-E/PT operates at a maximum frequency of 70 MHz, providing a robust platform for high-speed computation and real-time processing.

This device comes in a 64-pin TQFP (Thin Quad Flat Package) form factor, offering a compact solution for space-constrained applications while still providing a wealth of I/O options and peripheral interfaces. Among its notable peripherals are the advanced motor control PWMs, multiple 32-bit timers, and a variety of communication interfaces such as UART, I2C, SPI, and CAN for versatile connectivity options.

The dsPIC33EP512GM306-E/PT also features a 12-bit Analog-to-Digital Converter (ADC) with up to 24 channels, enabling precise measurement of analog signals. This makes it an excellent choice for sensor interfacing and data acquisition tasks. Additionally, the device supports Dual Partition Flash with Live Update capability, which allows for firmware updates with zero downtime, ensuring reliable operation in critical systems.

For developers, Microchip provides a comprehensive development ecosystem, including MPLAB X IDE and MPLAB XC16 C Compiler, along with a variety of development boards and debugging tools. This facilitates rapid prototyping and streamlines the path from concept to production.

In summary, the dSPIC33EP512GM306-E/PT from Microchip Technology is a versatile and powerful DSC that blends the best of microcontroller functionality with DSP efficiency, making it an excellent choice for a wide range of embedded systems applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess