EN
  • EN
  • DE

DSPIC33EP512MU814-E/PL

Part No DSPIC33EP512MU814-E/PL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 144LQFP / dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tray
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 122
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 24K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number DSPIC33EP512MU814
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352592-DSPIC33EP512MU814-E/PL
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512MU814-E/PL CAD Model

Description

dSPIC33EP512MU814-E/PL Microcontroller

The dSPIC33EP512MU814-E/PL is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller (MCU) combined with the digital signal processing (DSP) capabilities of a digital signal processor. This product is a perfect fit for applications requiring intricate algorithms, high precision, and performance, such as industrial control systems, motor control, automotive applications, and more.

With its 512 KB of flash memory and 48 KB of RAM, this dSPIC33EP device provides ample space for complex applications and the ability to execute instructions quickly. It operates at a maximum frequency of 70 MIPS, ensuring that even the most demanding tasks are handled with ease. The chip comes in a 100-pin TQFP (Thin Quad Flat Package) that offers a compact footprint while still providing numerous I/O options for interfacing with other components in your system.

Key features of the dSPIC33EP512MU814-E/PL include:

  • Flexible Clocking Options: The device supports various clock modes, enabling system designers to balance power consumption and performance.
  • Robust Peripheral Set: It boasts a rich set of peripherals, including UART, SPI, I2C, CAN, and USB interfaces, alongside advanced motor control PWMs and analog inputs like ADCs.
  • Enhanced DSP Engine: The integrated DSP engine provides accelerated DSP functionality, which is essential for applications involving signal processing tasks such as filtering and FFTs.
  • Live Update Flash Capability: This feature allows for seamless firmware updates with minimal downtime, critical for applications that cannot afford to be offline.
  • Extreme Low-Power Modes: For energy-sensitive applications, the dSPIC33EP offers multiple power-saving modes to reduce power consumption to a minimum.

Furthermore, the dSPIC33EP512MU814-E/PL is supported by Microchip's MPLAB® development ecosystem, which includes software tools, development boards, and a wide range of software libraries to accelerate development. Its compatibility with the MPLAB Code Configurator (MCC) also simplifies the setup of peripherals and system configurations, allowing developers to focus on their application's unique aspects.

Whether you're designing an advanced motor control system, a sophisticated sensor interface, or any other DSP-intensive application, the dSPIC33EP512MU814-E/PL offers the performance, flexibility, and reliability you need to make your project a success.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9780 $53.9340
7+ $14.7512 $103.2584
11+ $14.2902 $157.1922
15+ $13.8292 $207.4380
19+ $13.3683 $253.9977
26+ $11.9853 $311.6178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess