EN
  • EN
  • DE

DSPIC33EP64GP502-I/SS

Part No DSPIC33EP64GP502-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SSOP / dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 4K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number DSPIC33EP64GP502
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC33EP64GP502ISS
Standard Package 47
Win Source Part Number 1318970-DSPIC33EP64GP502-I/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64GP502-I/SS CAD Model

Description

Microchip Technology's DSPIC33EP64GP502-I/SS

The DSPIC33EP64GP502-I/SS is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This makes it an ideal choice for a variety of demanding applications that require sophisticated control algorithms and high-speed data processing, such as motor control, power conversion, sensing applications, and industrial automation systems.

This DSC features a 64KB flash memory and 8KB of RAM, providing ample space for complex applications and algorithms. Its dual-partition flash with live update capability allows for high reliability and uninterrupted operation during firmware updates. The device operates at a maximum frequency of 70 MIPS, ensuring swift execution of instructions and real-time responsiveness.

The DSPIC33EP64GP502-I/SS comes in a compact 28-lead SSOP package, making it suitable for space-constrained applications. It also features an extended temperature range from -40°C to +125°C, ensuring reliability and performance even in harsh environments.

Key features of the DSPIC33EP64GP502-I/SS include:

  • 16-bit modified Harvard architecture
  • 44 general purpose I/O pins for versatile interfacing
  • Advanced analog features with a 10-bit, 1.1 MSPS Analog-to-Digital Converter (ADC)
  • Two comparators with programmable input/output configurations
  • Charge Time Measurement Unit (CTMU) for precise time measurement and capacitive touch sensing
  • Flexible and powerful Direct Memory Access (DMA) for efficient data transfer
  • Multiple communication interfaces, including UART, SPI, and I2C modules
  • Robust Peripheral Pin Select (PPS) functionality for mapping digital peripherals to various I/O for design flexibility
  • Internal oscillator for reliable operation without external components

With its rich set of peripherals, the DSPIC33EP64GP502-I/SS is designed to facilitate complex digital control systems and enable innovative solutions in embedded design. Microchip's comprehensive development tools and software libraries support the rapid development and deployment of applications using this advanced DSC, helping engineers to reduce time-to-market and enhance system performance.

Whether you're developing advanced motor control systems, power supplies, or IoT devices, the DSPIC33EP64GP502-I/SS provides a versatile and powerful platform to meet your design challenges head-on.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7388 $53.9104
19+ $5.5293 $105.0567
29+ $5.3565 $155.3385
39+ $5.1837 $202.1643
50+ $5.0109 $250.5450
67+ $4.4926 $301.0042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess