EN
  • EN
  • DE

DSPIC33EP64GP504-I/PT

Part No DSPIC33EP64GP504-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 4K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Manufacturer Homepage www.microchip.com
Win Source Part Number 714127-DSPIC33EP64GP504-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EP64GP504
Introduction Date April 01, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64GP504-I/PT CAD Model

Description

Microchip Technology's DSPIC33EP64GP504-I/PT Microcontroller

The DSPIC33EP64GP504-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) developed by Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This device is ideal for a wide range of applications, including industrial control systems, automotive applications, motor control, power conversion, and sensor processing where a blend of control and signal processing capabilities is essential.

Key Features

  • Core: The DSPIC33EP64GP504-I/PT features a 70 MIPS DSPII core with an integrated DSP engine, providing a powerful computational platform for signal processing tasks.
  • Memory: It comes with 64 KB of flash memory and 8 KB of RAM, allowing for robust program storage and efficient data handling.
  • Digital I/O: This DSC boasts 53 programmable input/output pins, enabling versatile interfacing with a variety of peripherals and sensors.
  • Analog Features: Equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 24 channels, it provides precise analog signal measurement and conversion capabilities.
  • Timers and Communication Interfaces: It includes multiple timers, and communication interfaces such as UART, SPI, I2C, and CAN for easy integration into a communication network.
  • Operating Voltage: The operating voltage range of 3.0V to 3.6V ensures compatibility with a variety of power supplies and reduces the need for additional power regulation components.
  • Temperature Range: This device operates within an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Packaging: The DSPIC33EP64GP504-I/PT is offered in a 44-pin TQFP package, providing a compact footprint for space-constrained applications.

Applications

The DSPIC33EP64GP504-I/PT is engineered to meet the demands of advanced control applications. Its robust feature set makes it an excellent choice for motor control, power supplies, industrial automation, automotive systems, and IoT devices that require efficient signal processing and control functionalities.

Summary

Microchip's DSPIC33EP64GP504-I/PT is a versatile and powerful DSC that combines the best of microcontroller flexibility with the computational prowess of a DSP. With its extensive range of features, it stands out as a top choice for designers looking for a reliable and capable component for their high-performance embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3051 $51.6612
29+ $3.5324 $102.4396
44+ $3.4220 $150.5680
61+ $3.3116 $202.0076
79+ $3.2012 $252.8948
105+ $2.8701 $301.3605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess