EN
  • EN
  • DE

DSPIC33EV128GM104-I/PT

Part No DSPIC33EV128GM104-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44TQFP / dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number DSPIC33EV128GM104
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1318786-DSPIC33EV128GM104-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV128GM104-I/PT CAD Model

Description

Microchip Technology's DSPIC33EV128GM104-I/PT

The DSPIC33EV128GM104-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from the reputable Microchip Technology. This DSC is part of the dsPIC33E family, designed to deliver the functionality of a microcontroller with the computational prowess of a digital signal processor, making it an ideal solution for applications that require advanced control algorithms and high-speed data processing.

Key Features:

  • Core: The product features a 70 MIPS dsPIC33E core, with a modified Harvard architecture that allows it to execute instructions efficiently and handle complex math operations.
  • Memory: It comes with 128 KB of flash memory and 8 KB of RAM, providing ample space for code storage and data manipulation.
  • Digital Signal Processing: The integrated DSP engine supports a variety of DSP functions, such as filters, FFTs, and motor control algorithms, enabling precise control in applications like power supplies, industrial control, and audio processing.
  • Peripherals: A rich set of peripherals includes PWM outputs, analog-to-digital converters (ADCs), input capture, output compare, and serial communication modules (UART, SPI, I2C), providing extensive interfacing capabilities.
  • Operating Conditions: The DSC operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Package: Encased in a 44-TQFP (Thin Quad Flat Pack) package, the DSPIC33EV128GM104-I/PT is compact and suitable for space-constrained applications.

Applications:

The DSPIC33EV128GM104-I/PT is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Advanced motor control systems
  • Power supply and power management systems
  • Industrial automation and process control
  • Audio applications and noise cancellation systems
  • Automotive and transportation systems
  • Medical devices requiring signal processing

With its robust architecture, extensive memory, and sophisticated peripherals, the DSPIC33EV128GM104-I/PT from Microchip Technology stands out as a powerful component for embedded systems that demand high-speed DSP operations combined with traditional microcontroller functionalities.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5220 $52.6540
17+ $6.1719 $104.9223
26+ $5.9791 $155.4566
35+ $5.7862 $202.5170
45+ $5.5933 $251.6985
60+ $5.0147 $300.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess