EN
  • EN
  • DE

DSPIC33EV32GM002-E/MM

Part No DSPIC33EV32GM002-E/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203105-DSPIC33EV32GM002-E/MM
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV32GM002-E/MM CAD Model

Description

Microchip Technology DSPIC33EV32GM002-E/MM Product Overview

The DSPIC33EV32GM002-E/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller (MCU) with the computational power of a Digital Signal Processor (DSP). This product is ideal for applications that require advanced algorithms and processing power, such as motor control, power conversion, and sensor processing.

Key Features:

  • Core: The DSPIC33EV32GM002-E/MM features a 70 MIPS dsPIC33E core with DSP and MCU functionalities, ensuring efficient handling of complex algorithms and control tasks.
  • Memory: It comes with 32 KB of Flash memory and 4 KB of RAM, providing ample space for application code and data storage.
  • Dual Partition Flash with Live Update Capability: This feature allows for firmware updates in the field with minimal disruption to operations.
  • Advanced Analog Features: The device includes a 10-bit, 1.1 MSPS Analog-to-Digital Converter (ADC), comparators, and operational amplifiers for versatile signal conditioning and processing.
  • Robust Peripheral Set: Equipped with a variety of peripherals including UART, SPI, I2C, and CAN interfaces for communication, as well as PWM outputs and timers for precise control.
  • Motor Control PWMs: Dedicated PWMs with high-resolution for sophisticated motor control applications.
  • Temperature Range: The DSPIC33EV32GM002-E/MM operates within the industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Package: Available in a compact 28-pin QFN package, it is suitable for space-constrained applications.

Applications:

With its powerful features, the DSPIC33EV32GM002-E/MM is a versatile component that can be used in a wide range of applications, including:

  • Advanced Motor Control Systems
  • Automotive and Transportation
  • Industrial Automation and Process Control
  • Power Supply and Power Management Systems
  • Consumer Electronics
  • Medical Devices

The DSPIC33EV32GM002-E/MM from Microchip Technology is a robust and flexible solution for developers looking to integrate a powerful DSC into their designs, providing a balanced combination of performance, memory, and peripheral integration.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4411 $50.6466
15+ $6.9260 $103.8900
23+ $6.7096 $154.3208
31+ $6.4931 $201.2861
40+ $6.2767 $251.0680
54+ $5.6274 $303.8796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess