EN
  • EN
  • DE

DSPIC33EV32GM102-E/MM

Part No DSPIC33EV32GM102-E/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168953-DSPIC33EV32GM102-E/MM
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV32GM102-E/MM CAD Model

Description

Microchip Technology's DSPIC33EV32GM102-E/MM Product Overview

The DSPIC33EV32GM102-E/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the digital signal processing capabilities of a DSP in a small, versatile package. This particular model is part of the dsPIC33E series, which is known for its rich set of features and is particularly well-suited for applications that require complex algorithms and control systems, such as automotive applications, motor control, power supplies, and embedded audio applications.

Key Features

  • Core: The device operates at a maximum frequency of 70 MHz, with a 140 MIPS (Million Instructions Per Second) performance, ensuring swift and efficient processing for time-sensitive tasks.
  • Program Memory: It comes equipped with 32 KB of flash memory, providing ample space for application code and data storage.
  • RAM: With 4 KB of RAM, this controller can handle complex algorithms and buffer substantial amounts of data during operation.
  • I/O Pins: The DSC offers 21 re-mappable input/output pins, allowing for flexible connectivity and peripheral assignment according to the specific needs of the application.
  • Advanced Peripherals: It includes advanced control peripherals such as PWMs, input capture, output compare, and QEI (Quadrature Encoder Interface), making it ideal for precision control applications.
  • Analog Features: The device integrates a 10-bit A/D converter, with up to 13 channels, enabling the interfacing with analog sensors and the conversion of analog signals to digital data for processing.
  • Communication Interfaces: It supports multiple communication protocols, including UART, SPI, and I2C, for easy integration into a wide range of systems.
  • Operating Voltage: The DSPIC33EV32GM102-E/MM operates over a broad voltage range of 3.0V to 3.6V, accommodating various power supply designs.
  • Temperature Range: It is designed to operate within the industrial temperature range of -40°C to +125°C, ensuring reliability and performance under extreme conditions.
  • Packaging: The component is available in a 28-pin QFN package, providing a compact footprint for space-constrained applications.

Applications

The DSPIC33EV32GM102-E/MM is a versatile component that can be used in a wide range of applications. Its robust processing capabilities and rich set of peripherals make it an excellent choice for automotive applications, including sensor interfacing and actuator control. It is also ideal for motor control systems, such as those found in drones, robotics, and industrial automation. Additionally, its capabilities extend to power management systems, including DC-DC converters, inverters, and LED lighting systems, as well as embedded audio processing for consumer electronics.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess