EN
  • EN
  • DE

DSPIC33F16GS504-E/PT

Part No DSPIC33F16GS504-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 254496-DSPIC33F16GS504-E/PT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33F16GS504-E/PT CAD Model

Description

Microchip Technology's DSPIC33F16GS504-E/PT Digital Signal Controller

Introducing the DSPIC33F16GS504-E/PT, a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology. This innovative component is designed to deliver the efficiency of a microcontroller (MCU) with the computational prowess of a digital signal processor (DSP), making it an ideal solution for a variety of complex and computation-intensive applications.

The DSPIC33F16GS504-E/PT is part of Microchip's dsPIC33F series and is engineered to cater to the demands of digital power applications, motor control, and other embedded control systems. Its core is capable of executing digital filter algorithms, precision control, and complex math functions, thus enabling designers to optimize the performance and efficiency of their systems.

Key Features:

  • High-Performance DSC Core: With a 40 MIPS performance at 3.0-3.6V, the device ensures swift and efficient processing capabilities for demanding tasks.
  • Enhanced Memory: Equipped with 16 KB of RAM and 24 KB of Flash memory, it provides ample space for code storage and data processing.
  • Robust Peripheral Set: This DSC includes an array of peripherals such as PWM outputs, analog-to-digital converters (ADCs), and serial communication modules (UART, SPI, I2C) for versatile interfacing options.
  • Flexible Power Management: The on-chip power management features support multiple power modes, which helps in reducing power consumption for energy-sensitive applications.
  • Advanced Motor Control PWMs: These specialized PWMs support motor control applications, providing high-resolution operation for smooth and efficient motor performance.
  • Programmable Analog Features: The integrated analog features like ADCs with high resolution, comparators, and on-chip voltage references enhance the precision of control applications.

The DSPIC33F16GS504-E/PT is housed in a 44-pin TQFP (Thin Quad Flat Pack) package, offering a compact footprint for space-constrained applications. Its extended temperature range ensures reliable operation in harsh environments, making it suitable for industrial, automotive, and consumer electronics markets.

Microchip Technology provides comprehensive development tools and software libraries to support the DSPIC33F16GS504-E/PT, including the MPLAB Integrated Development Environment (IDE) and a suite of C compilers. This facilitates rapid development and debugging, allowing engineers to bring their products to market faster.

Whether you are designing an advanced motor control system, a power supply, or a sophisticated sensor interface, the DSPIC33F16GS504-E/PT offers the performance, versatility, and reliability to meet your design challenges.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess