EN
  • EN
  • DE

DSPIC33FJ32MC204-E/ML

Part No DSPIC33FJ32MC204-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 35
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 9x10b/12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 44-QFN (8x8)
Win Source Part Number 203478-DSPIC33FJ32MC204-E/ML
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32MC204-E/ML CAD Model

Description

dSPIC33FJ32MC204-E/ML: High-Performance Digital Signal Controller

The dSPIC33FJ32MC204-E/ML is a powerful digital signal controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the high-speed DSP functionality typically found in digital signal processors, combined with the ease of use and wide range of peripherals commonly associated with microcontrollers. This 16-bit DSC is a member of the dsPIC33F family, optimized for applications that require efficient, high-speed data processing and manipulation, such as motor control, power conversion, and sensor processing.

Featuring a 40 MIPS (million instructions per second) performance at 3.0-3.6V, the dsPIC33FJ32MC204-E/ML provides robust computational power while maintaining low power consumption. This makes it an ideal choice for demanding embedded applications where energy efficiency is a priority. The device is equipped with 32KB of flash memory and 4KB of SRAM, ensuring ample space for complex algorithms and program storage.

This DSC comes in a 44-pin QFN (Quad Flat No-leads) package, offering a compact footprint for space-constrained applications. It boasts a rich set of peripherals, including:

  • 2 x UART modules for serial communication
  • 2 x SPI modules for high-speed synchronous communication
  • 1 x I2C module for multi-master/slave communication
  • 9 x 16-bit PWM outputs for precise motor control and power conversion
  • 9 x input capture for time-sensitive measurements
  • 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels for accurate analog signal acquisition

The dSPIC33FJ32MC204-E/ML also features an innovative motor control PWM module with a high-resolution PWM mode, enabling finer control over motor operation and efficiency. Advanced analog features such as a Charge Time Measurement Unit (CTMU) for capacitive touch sensing and a fast comparator with a dedicated 16-bit timer make this DSC highly versatile for a broad range of applications.

With its robust set of features and capabilities, the dSPIC33FJ32MC204-E/ML is a perfect choice for developers looking to create sophisticated embedded systems that require high-speed digital signal processing combined with traditional microcontroller functionality.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8608 $63.4432
9+ $13.0141 $117.1269
14+ $12.6074 $176.5036
19+ $12.2007 $231.8133
25+ $11.7939 $294.8475
33+ $10.5739 $348.9387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 598 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess