EN
  • EN
  • DE

DSPIC33FJ06GS102-I/SO

Part No DSPIC33FJ06GS102-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 6KB FLASH 28SOIC / dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 6KB (6K x 8) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 6KB (6K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33FJ06GS102
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC33FJ06GS102ISO
Standard Package 27
Win Source Part Number 1322512-DSPIC33FJ06GS102-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ06GS102-I/SO CAD Model

Description

Microchip Technology DSPIC33FJ06GS102-I/SO Overview

The DSPIC33FJ06GS102-I/SO from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the benefits of microcontrollers with the digital signal processing capabilities of DSPs, creating a versatile and powerful solution for embedded control applications. This particular DSC is part of Microchip's dsPIC33F series and is designed to cater to the demanding needs of modern control systems.

Key Features

  • Core: The device features a 16-bit dsPIC core with a maximum speed of 40 MIPS (Million Instructions Per Second), allowing for efficient processing of complex algorithms and control functions.
  • Program Memory: It comes with 6 KB of on-chip flash memory for program storage, ensuring ample space for application code.
  • RAM: The DSC is equipped with 1 KB of RAM, which provides the necessary space for data manipulation and buffer storage.
  • Digital I/O: The DSPIC33FJ06GS102-I/SO offers 18 I/O pins, giving designers flexibility in interfacing with external devices and peripherals.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) with up to four input channels enables the device to handle analog inputs, crucial for sensor interfacing and data acquisition.
  • Communication Interfaces: The DSC includes a variety of communication peripherals such as I2C, SPI, and UART for serial communication with other devices in a system.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh environments.
  • Power Management: Advanced power management features are incorporated to minimize power consumption during various modes of operation.
  • Package: It is available in a compact 28-pin SOIC package, which is ideal for space-constrained applications.

Applications

The DSPIC33FJ06GS102-I/SO is designed to address the needs of a wide range of applications, including motor control, power supplies, lighting systems, automotive applications, and other embedded control systems that require high-speed computation and precise digital signal processing.

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term support. The DSPIC33FJ06GS102-I/SO is backed by Microchip's robust technical support and documentation, ensuring that developers have access to the resources needed to integrate this DSC into their designs successfully.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4940 $52.4700
12+ $8.6104 $103.3248
18+ $8.3414 $150.1452
25+ $8.0723 $201.8075
33+ $7.8032 $257.5056
43+ $6.9960 $300.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess