EN
  • EN
  • DE

DSPIC33FJ128GP706-I/PT

Part No DSPIC33FJ128GP706-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 18x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 038000-DSPIC33FJ128GP706-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DSPIC33FJ128GP706
Introduction Date May 16, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128GP706-I/PT CAD Model

Description

dSPIC33FJ128GP706-I/PT Microcontroller

The dSPIC33FJ128GP706-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational power and speed required for advanced digital signal processing (DSP) applications. This microcontroller combines the benefits of microcontroller architecture with DSP capabilities, making it an ideal choice for applications that require complex algorithms, precise control, and high-speed data processing.

Key Features:

  • CPU: The core of the dSPIC33FJ128GP706-I/PT operates at a speed of up to 40 MIPS (Million Instructions Per Second), providing the computational power needed for demanding applications.
  • Program Memory: It comes with 128 KB of flash memory, allowing ample space for complex firmware and signal processing algorithms.
  • RAM: With 16 KB of RAM, this DSC offers sufficient space for data buffering and manipulation during intensive processing tasks.
  • Digital I/O: It includes a variety of digital input/output options, with 85 pins that can be configured for various peripheral functions.
  • Analog Features: The device features a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise measurement of analog signals.
  • Communication Interfaces: It supports multiple communication protocols such as I2C, SPI, UART, and CAN, providing flexibility in connecting with other devices and peripherals.
  • Timers and PWM: The microcontroller includes advanced timers, input capture, output compare, and PWM modules that are essential for real-time control applications.

Applications:

The dSPIC33FJ128GP706-I/PT is versatile and can be used in a wide range of applications, including:

  • Motor Control
  • Power Supplies
  • Industrial Automation
  • Automotive Systems
  • Audio Processing
  • Telecommunication

Package and Quality:

This DSC is offered in a 64-pin TQFP (Thin Quad Flat Package) form factor, which is suitable for space-constrained applications. It is also available in an industrial temperature range, ensuring reliable operation under extreme conditions. Microchip Technology is known for its commitment to quality, and this product is no exception, providing robust performance for critical applications.

The dSPIC33FJ128GP706-I/PT is a powerful and flexible solution for developers looking to integrate DSP functionality with the ease of use of a microcontroller, making it an excellent choice for sophisticated control systems and signal processing tasks.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6777 $54.7108
8+ $12.8120 $102.4960
13+ $12.3792 $160.9296
18+ $11.5135 $207.2430
23+ $11.0806 $254.8538
29+ $10.6478 $308.7862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess