EN
  • EN
  • DE
  • IT

DSPIC33FJ128GP710-I/PF

Part No DSPIC33FJ128GP710-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP  /  dsPIC series Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number DSPIC33FJ128GP710
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC33FJ128GP710IPF
Standard Package 90
Win Source Part Number 1032196-DSPIC33FJ128GP710-I/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128GP710-I/PF CAD Model

Description

dSPIC33FJ128GP710-I/PF Microcontroller

The dSPIC33FJ128GP710-I/PF is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to seamlessly blend the control features of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP). This hybrid approach makes the dSPIC33FJ128GP710-I/PF an ideal choice for applications that require advanced algorithms and processing power, such as motor control, power supplies, and embedded control.

At the heart of this DSC is a 40 MIPS (million instructions per second) dsPIC core, which is capable of executing DSP algorithms efficiently, making real-time digital signal processing possible. The device features 128 KB of flash memory and 16 KB of SRAM, providing ample space for code and data storage. The program memory is also reprogrammable, which allows for easy updates and bug fixes.

This microcontroller comes in a 100-pin TQFP (Thin Quad Flat Package) and offers a wide range of peripherals and interfaces. It includes an integrated ADC (Analog-to-Digital Converter) with up to 16 channels, which provides the precision needed for complex sensing and measurement tasks. Additionally, the dSPIC33FJ128GP710-I/PF supports multiple communication protocols, such as UART, SPI, and I2C, allowing for versatile connectivity options.

For applications demanding robust control capabilities, the dSPIC33FJ128GP710-I/PF features an array of timers, output compare, and PWM (Pulse Width Modulation) modules, which are essential for precise timing and control tasks. The device also supports interrupt handling with a low-latency response, which is critical for real-time applications.

Microchip Technology has equipped the dSPIC33FJ128GP710-I/PF with power-saving features, including several power management modes, which help to reduce power consumption and extend the life of battery-powered devices. The microcontroller operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

In summary, the dSPIC33FJ128GP710-I/PF from Microchip Technology is a versatile and powerful DSC that is well-suited for a wide range of high-performance embedded system applications. Its combination of processing power, memory, and rich peripheral set make it an excellent choice for designers looking to implement advanced control systems with stringent performance requirements.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess