EN
  • EN
  • DE

DSPIC33FJ128GP710A-E/PF

Part No DSPIC33FJ128GP710A-E/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 100-TQFP (14x14)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name DSPIC33FJ128GP710
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917658-DSPIC33FJ128GP710A-E/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128GP710A-E/PF CAD Model

Description

Microchip Technology DSPIC33FJ128GP710A-E/PF

The DSPIC33FJ128GP710A-E/PF is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational prowess of a Digital Signal Processor (DSP). It is well-suited for applications that require complex algorithms, real-time data processing, and precise control, such as industrial control systems, automotive applications, motor control, and power conversion.

This DSC features a generous 128KB of Flash memory for program storage and 16KB of RAM for data, ensuring ample space for complex applications. The device operates at a maximum frequency of 40MHz, providing the speed needed for high-throughput tasks. With an operating voltage range of 3.0V to 3.6V, the DSPIC33FJ128GP710A-E/PF is optimized for low-power operation, making it ideal for power-sensitive designs.

The DSPIC33FJ128GP710A-E/PF boasts a rich set of peripherals, including:

  • 2 x CAN modules for robust communication in automotive and industrial networks
  • 1 x UART for serial communication
  • 2 x SPI modules for high-speed synchronous serial data transfer
  • 2 x I2C modules for multi-master serial communication
  • 8 x PWM outputs for advanced motor control and LED dimming applications
  • 35 x GPIO pins for versatile input/output options

The device also offers advanced features such as:

  • 16-bit ADC with up to 13 channels, enabling precise analog signal measurement
  • Internal oscillators for reduced external component count
  • Multiple timers and hardware Real-Time Clock/Calendar (RTCC) for accurate timing operations
  • Direct Memory Access (DMA) for efficient data transfers that offload the CPU

Designed with robustness in mind, the DSPIC33FJ128GP710A-E/PF includes fail-safe clock monitoring, a watchdog timer, and brown-out reset, providing reliability under various conditions. The device is available in a 100-pin TQFP package, making it suitable for space-constrained applications while still offering ample I/O options.

Whether you're developing advanced motor control systems, working on power-efficient IoT devices, or building complex embedded systems, the DSPIC33FJ128GP710A-E/PF from Microchip Technology is a versatile and powerful DSC that can meet your demanding application requirements.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess