EN
  • EN
  • DE

DSPIC33FJ128GP802T-I/SO

Part No DSPIC33FJ128GP802T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28SOIC / dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DCI, DMA, I2S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 10x10b/12b; D/A 2x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33FJ128GP802
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC33FJ128GP802T-I/SOTR
Standard Package 1,600
Win Source Part Number 1319029-DSPIC33FJ128GP802T-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128GP802T-I/SO CAD Model

Description

Microchip Technology's DSPIC33FJ128GP802T-I/SO: A High-Performance Digital Signal Controller

The DSPIC33FJ128GP802T-I/SO is a cutting-edge digital signal controller (DSC) designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This compact, surface-mountable device is part of the dsPIC33F family, which is renowned for its high-speed DSP capabilities combined with the ease of use of a microcontroller. The DSPIC33FJ128GP802T-I/SO is ideally suited for a wide range of applications that require sophisticated control algorithms and high computational performance, such as motor control, power supplies, lighting control, and industrial automation.

At the heart of this DSC is a 16-bit processor core that can run at up to 40 MIPS (Million Instructions Per Second), providing the processing power necessary for advanced digital signal processing tasks. The device boasts 128KB of flash memory and 16KB of RAM, offering ample space for complex applications and the ability to handle real-time data processing with ease.

The DSPIC33FJ128GP802T-I/SO features a rich set of peripherals, including:

  • 2 Enhanced Capture/Compare/PWM (ECCP) modules for advanced motor control and PWM applications.
  • 2 Operational Amplifier/Comparator modules for analog signal processing and conditioning.
  • Multiple serial communication interfaces such as I²C, SPI, and UART for versatile connectivity options.
  • 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling precise measurement of analog signals.

This device operates over an extended temperature range and comes in a robust SOIC package, making it suitable for demanding environments. The DSPIC33FJ128GP802T-I/SO also supports various power-saving modes to ensure energy efficiency in power-sensitive applications.

Developers can take advantage of Microchip's comprehensive software and hardware development tools to streamline the design process. These include MPLAB IDE and MPLAB XC16 C Compiler, as well as starter kits and debugging tools that facilitate rapid prototyping and debugging.

With its advanced features and support for sophisticated algorithms, the DSPIC33FJ128GP802T-I/SO from Microchip Technology represents a versatile and powerful solution for designers looking to integrate high-performance digital signal processing capabilities into their products.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5135 $67.5675
11+ $11.0880 $121.9680
17+ $10.7415 $182.6055
23+ $10.3950 $239.0850
29+ $10.0485 $291.4065
39+ $9.0090 $351.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess