EN
  • EN
  • DE

PIC32MX130F064CT-I/TL

Part No PIC32MX130F064CT-I/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 36VTLA  /  MIPS32® M4K™ series Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 36-VTLA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 36-VFTLA Exposed Pad
Supplier Device Package 36-VTLA (5x5)
Base Product Number PIC32MX130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 3,300
Win Source Part Number 1038875-PIC32MX130F064CT-I/TL
Ultra Librarian 3D Model Ultra Librarian PIC32MX130F064CT-I/TL CAD Model

Description

Product Overview: PIC32MX130F064CT-I/TL

The PIC32MX130F064CT-I/TL is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient processing and versatile interfacing capabilities. This microcontroller is part of the PIC32MX1XX/2XX series, known for their rich feature set and optimal balance between power consumption and performance.

Key Features:

  • Core: The device is built around the MIPS32 M4K Core, which operates at up to 40 MHz. It provides a high level of performance and supports MIPS16e mode for compact code size and reduced power consumption.
  • Memory: It comes equipped with 64 KB of Flash memory and 16 KB of RAM, offering ample space for application code and data storage.
  • Digital Peripherals: It includes a variety of digital peripherals such as multiple channels of 10-bit Analog-to-Digital Converters (ADCs), comparators, and a Parallel Master Port (PMP) for graphics interfaces or external memory access.
  • Communication Interfaces: The microcontroller offers a comprehensive set of communication interfaces, including I2C, SPI, and UART modules, facilitating easy data exchange with other devices in a system.
  • Timers and PWM: It features versatile timer modules, including 16-bit timers and 32-bit timers/counters, alongside PWM channels for accurate time measurement and control applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.
  • Package: The device is available in a compact 44-TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications.

Applications:

The PIC32MX130F064CT-I/TL is ideal for a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • Smart sensors

With its robust architecture, extensive peripheral set, and low-power capabilities, the PIC32MX130F064CT-I/TL microcontroller is a strategic choice for designers looking to create sophisticated and power-conscious products in a variety of markets.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess