EN
  • EN
  • DE

DSPIC33FJ12GP202-I/ML

Part No DSPIC33FJ12GP202-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 12KB (12K x 8) FLASH 28-QFN (6x6)
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN (6x6)
Family Name DSPIC33FJ12GP202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869793-DSPIC33FJ12GP202-I/ML
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ12GP202-I/ML CAD Model

Description

Product Overview: DSPIC33FJ12GP202-I/ML

The DSPIC33FJ12GP202-I/ML is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This makes it an ideal choice for applications requiring complex algorithms and control functions, such as motor control, power supplies, and embedded control.

Key Features

  • Core: The product features a 40 MIPS (million instructions per second) dsPIC core with 16-bit architecture, ensuring efficient handling of digital signal processing tasks and control algorithms.
  • Memory: It comes equipped with 12 KB of flash memory and 1 KB of RAM, providing adequate space for application code and data storage.
  • I/O Pins: The device includes 21 I/O pins, which can be configured for digital input/output or as various peripheral functions, offering flexibility in interfacing with external devices.
  • Timers and PWM: Multiple timers, including a 16-bit timer and input capture, are available alongside PWM (Pulse Width Modulation) outputs, which are essential for precise control applications.
  • Analog Features: It boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 4 channels, allowing for the integration of analog sensors and the conversion of analog signals to digital data.
  • Communication Peripherals: The DSC supports various communication protocols such as UART, SPI, and I2C, enabling easy data exchange with other devices and systems.
  • Operating Voltage: The operating voltage range is 3.0V to 3.6V, suitable for low-power applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Packaging: The DSPIC33FJ12GP202-I/ML is available in a compact 28-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.

Applications

The versatility of the DSPIC33FJ12GP202-I/ML makes it suitable for a wide range of applications. It is commonly used in embedded control systems, automotive and aerospace electronics, industrial automation, robotics, power management systems, and consumer electronics where advanced control is required.

Conclusion

With its robust set of features and capabilities, the DSPIC33FJ12GP202-I/ML from Microchip Technology stands out as a powerful solution for designers seeking a single device that combines the advantages of DSPs and microcontrollers. Its performance, coupled with Microchip's support and resources, ensures a reliable foundation for developing sophisticated and efficient applications.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess