EN
  • EN
  • DE

DSPIC33FJ12GP202-I/SP

Part No DSPIC33FJ12GP202-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28SDIP / MCU 16-bit dsPIC RISC 12KB Flash 3.3V 28-Pin SPDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 773545-DSPIC33FJ12GP202-I/SP
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ12GP202
Introduction Date January 23, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ12GP202-I/SP CAD Model

Description

The dsPIC33FJ12GP202-I/SP is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology. This powerful microcontroller combines the advantages of a microcontroller with the high-speed digital signal processing capabilities of a digital signal processor, making it an ideal choice for applications that require complex computations and precise control, such as motor control, power supplies, and embedded control.

Key Features:

  • Core: 16-bit dsPIC33F CPU running at up to 40 MIPS (Million Instructions Per Second)
  • Memory: 12 KB of on-chip flash memory and 1 KB of RAM for efficient data storage and management
  • Digital Signal Processing: Integrated DSP engine for high-speed mathematical computations, ideal for audio processing and advanced algorithms
  • I/O and Peripherals: Multiple peripherals including UART, SPI, I2C, and PWM modules for versatile connectivity and control options
  • ADC: 10-bit Analog-to-Digital Converter with multiple channels for precise analog signal measurement
  • Temperature Range: Industrial temperature range (-40°C to +85°C), suitable for harsh environments
  • Package: 28-pin SPDIP (Plastic Dual In-line Package) for easy integration into a wide range of applications
  • Power Management: Flexible power-saving modes to optimize power consumption for various applications

Applications:

The dsPIC33FJ12GP202-I/SP is versatile and can be used in a multitude of applications, such as:

  • Motor Control (BLDC, PMSM, ACIM)
  • Power Supply (SMPS, UPS)
  • Automotive and Transportation
  • Industrial Automation and Process Control
  • Consumer Electronics
  • Medical Devices

Programming and Development:

Microchip provides comprehensive development tools for the dsPIC33FJ12GP202-I/SP, including the MPLAB IDE and a suite of software libraries. With these tools, developers can rapidly develop and debug their applications, reducing time to market.

Overall, the dsPIC33FJ12GP202-I/SP is a robust and reliable DSC that offers an optimal balance of performance, power efficiency, and peripheral integration, making it a prime choice for engineers looking to push the boundaries of embedded system design.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5362 $55.3620
23+ $4.5425 $104.4775
35+ $4.4006 $154.0210
47+ $4.2586 $200.1542
61+ $4.1167 $251.1187
82+ $3.6908 $302.6456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess