EN
  • EN
  • DE

MK10DX32VLH5

Part No MK10DX32VLH5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K10 Sub-Family | IC MCU 32BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 44
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 8K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 19x16b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MK10DX32
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1223829-MK10DX32VLH5
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK10DX32VLH5 CAD Model

Description

Introducing the NXP MK10DX32VLH5 Microcontroller

The NXP MK10DX32VLH5 is a state-of-the-art microcontroller designed to cater to the demanding needs of modern embedded applications. It belongs to NXP's Kinetis K10 MCU family, which is renowned for its exceptional performance, low power consumption, and rich set of features. This microcontroller is an ideal choice for a wide range of applications, including industrial control, medical devices, smart metering, and IoT devices.

Key Features of MK10DX32VLH5

  • Advanced ARM Cortex-M4 Core: At the heart of the MK10DX32VLH5 is a powerful ARM Cortex-M4 processor that runs at up to 50 MHz. This core includes a Floating Point Unit (FPU) for efficient handling of computationally intensive applications.
  • Memory Configuration: The device comes with 32KB of RAM and 64KB of flash memory, providing ample space for complex programs and data storage.
  • Rich Connectivity: It boasts a variety of communication interfaces such as I2C, SPI, UART, and USB 2.0 Full-Speed, ensuring seamless integration with peripheral devices and easy data exchange.
  • Robust Security Features: With its built-in hardware CRC (Cyclic Redundancy Check) support and external watchdog monitor, the MK10DX32VLH5 ensures reliable operation and data integrity.
  • Flexible Power Management: The microcontroller supports multiple power modes, including a low-power run mode and multiple low-power stop modes, which help in optimizing power consumption for battery-powered applications.

Development Support and Ecosystem

The NXP MK10DX32VLH5 is supported by a comprehensive development ecosystem. NXP provides developers with a range of software tools, libraries, and real-time operating system (RTOS) support to streamline the development process. The microcontroller is also compatible with various development boards and kits, allowing for rapid prototyping and testing.

Reliability and Quality

Designed with industrial-grade quality, the MK10DX32VLH5 microcontroller operates within a temperature range of -40°C to +105°C, making it suitable for harsh environments. NXP's commitment to quality ensures that this microcontroller meets the stringent requirements of the embedded industry, providing a reliable solution for mission-critical applications.

Whether you're developing the next generation of smart devices or looking to upgrade your existing systems, the NXP MK10DX32VLH5 microcontroller offers the performance, connectivity, and reliability needed to drive innovation and achieve outstanding results.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess