EN
  • EN
  • DE

PALCE16V8-15PC

Part No PALCE16V8-15PC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - PLDs (Programmable Logic Device)
Description Flash-Erasable Reprogrammable CMOS PAL Device
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 344002-PALCE16V8-15PC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PALCE16V8-15PC CAD Model

Description

The PALCE16V8-15PC is a high-performance CMOS Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor Corp. It is part of the PALCE16V8 family, known for its versatility in implementing custom logic functions. The '15' in the part number indicates a propagation delay of 15 nanoseconds, making it suitable for applications requiring relatively fast logic operations.

Applications:

  • Address Decoding: Used in memory systems and peripheral controllers to decode address lines and select specific memory locations or devices.
  • State Machine Control: Implements state machines for controlling sequential logic circuits and managing system behavior based on input conditions.
  • Peripheral Control: Manages the operation of various peripherals, such as timers, counters, and communication interfaces.
  • Data Encryption: Employed in basic data encryption algorithms where custom logic is needed for key generation or data manipulation.
  • Bus Interface Logic: Acts as an interface between different buses with varying protocols and timing requirements.

Features:

  • High-Speed Performance: Offers a propagation delay of 15ns, enabling fast logic operations.
  • Programmable Logic: Allows users to configure the device to implement custom logic functions.
  • 16 Input/Output Pins: Provides 16 input/output pins for receiving external signals and data and generating output signals.
  • Variable Output Polarity: Each output can be individually configured as active-high or active-low.
  • TTL Compatible: Compatible with standard TTL logic levels, simplifying interfacing with other digital circuits.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered applications.
  • Erasable and Reprogrammable: Can be erased and reprogrammed multiple times, providing flexibility in design and prototyping.
  • CMOS Technology: Uses CMOS technology for low power consumption and high noise immunity.

Benefits:

  • Flexibility: Allows designers to implement custom logic functions tailored to specific application requirements.
  • Reduced Board Space: Integrates multiple logic functions into a single device, reducing board space and component count.
  • Faster Time-to-Market: Enables rapid prototyping and design changes, reducing time-to-market for new products.
  • Improved System Performance: High-speed performance enhances system speed and responsiveness.
  • Cost-Effective Solution: Provides a cost-effective alternative to discrete logic components for implementing complex logic functions.

Technical Specifications: The PALCE16V8-15PC operates within a supply voltage range of 4.75V to 5.25V and features a typical power dissipation of approximately 50mA. It is typically available in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package. The device supports a wide range of operating temperatures, typically from 0°C to +70°C.

You May Also Be Interested in

Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Altera
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Cypress Semiconductor Corp
IC PLD 32MC 15NS 28PLCC / CPLD MAX® Family 600 Gates 32 Macro Cells 76.9MHz 0.65um Technology 5V 28-Pin PLCC
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Need more? Email Us
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess