EN
  • EN
  • DE

DSPIC33FJ256GP510A-E/PF

Part No DSPIC33FJ256GP510A-E/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168689-DSPIC33FJ256GP510A-E/PF
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, dsPIC™ 33F
Package Tray
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ256GP510A-E/PF CAD Model

Description

dSPIC33FJ256GP510A-E/PF: A High-Performance Digital Signal Controller by Microchip Technology

The dSPIC33FJ256GP510A-E/PF is a powerful digital signal controller (DSC) from Microchip Technology, designed to bridge the gap between traditional microcontrollers (MCUs) and digital signal processors (DSPs). This DSC combines the best features of both worlds, offering the ease-of-use of an MCU and the high-speed signal processing capabilities of a DSP.

With a 16-bit architecture, the dSPIC33FJ256GP510A-E/PF is optimized for a variety of demanding applications that require complex algorithms and control processes. This includes advanced motor control, power conversion, audio processing, and industrial automation systems.

Key Features:

  • High-Performance CPU: The device operates at a maximum frequency of 40 MIPS, providing the computational power needed for sophisticated signal processing tasks.
  • Large Memory: It comes with 256KB of flash memory and 16KB of SRAM, ensuring ample space for application code and data storage.
  • Robust Peripheral Set: This DSC is equipped with a rich set of peripherals, including UART, SPI, I2C modules, and more, facilitating versatile connectivity and interface options.
  • Advanced Motor Control PWMs: The inclusion of specialized Pulse Width Modulation (PWM) modules makes it ideal for precision motor control applications.
  • Flexible Input/Output: With 85 I/O pins, designers have the flexibility to connect to a wide range of external devices and sensors.
  • Integrated Analog Features: On-chip analog features such as ADCs, DACs, and comparators support complex analog signal processing without the need for external components.
  • Programmable Digital Signal Processing: The device's DSP engine allows for efficient execution of math-intensive operations, which is crucial for real-time signal processing.

The dSPIC33FJ256GP510A-E/PF also prioritizes ease of development with comprehensive development tools, libraries, and support from Microchip Technology. Its 100-pin TQFP (Thin Quad Flat Pack) package ensures a compact footprint, making it suitable for space-constrained applications.

Whether you're developing advanced control systems or processing complex signals, the dSPIC33FJ256GP510A-E/PF offers a blend of performance, memory, and peripherals to meet the demands of your next high-tech project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess