EN
  • EN
  • DE

DSPIC33FJ32GP302T-I/MM

Part No DSPIC33FJ32GP302T-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28QFN  /  dsPIC series Microcontroller IC 16-Bit 40 MIPs 32KB (32K x 8) FLASH 28-QFN-S (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tape & Reel (TR)
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DCI, DMA, I2S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Base Product Number DSPIC33FJ32GP302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,600
Win Source Part Number 990945-DSPIC33FJ32GP302T-I/MM
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32GP302T-I/MM CAD Model

Description

dSPIC33FJ32GP302T-I/MM Overview

The dSPIC33FJ32GP302T-I/MM is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a Digital Signal Processor (DSP) and the functionality of a microcontroller (MCU). This makes it an ideal choice for applications that require complex algorithms and control processes, such as motor control, power supplies, and advanced sensing.

Key Features

  • Processing Core: The device features a 16-bit dsPIC core with a maximum speed of 40 MIPS, providing robust computational capabilities for signal processing tasks.
  • Program Memory: It comes with 32KB of flash memory, which allows for robust application development without the constant need for external memory.
  • RAM: With 4KB of RAM, the DSPIC33FJ32GP302T-I/MM offers sufficient space for data storage and manipulation.
  • I/O Pins: The controller includes 21 I/O pins, which can be used to interface with sensors, actuators, and other peripheral devices.
  • Communication Interfaces: It supports a range of communication protocols, including I2C, SPI, and UART, enabling easy data exchange with other devices and systems.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to 13 channels is integrated, suitable for converting analog signals into digital data for processing.
  • Timers and PWM: It has multiple timers and up to 8 PWM outputs, which are essential for precise timing and control applications.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: The DSPIC33FJ32GP302T-I/MM is available in a compact 28-pin QFN package, making it suitable for space-constrained applications.

Applications

The versatility of the DSPIC33FJ32GP302T-I/MM makes it a great choice for a variety of applications, including:

  • Advanced motor control systems
  • Power supply and power management
  • Audio applications and sound processing
  • Industrial control systems
  • Automotive and aeronautical systems

Microchip's DSPIC33FJ32GP302T-I/MM is designed to streamline development processes and enhance system performance, making it a go-to solution for engineers looking to integrate DSP capabilities with the ease of use of a traditional microcontroller.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess