EN
  • EN
  • DE

DSPIC33FJ32GS608-I/PT

Part No DSPIC33FJ32GS608-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 32KB (32K x 8) FLASH 80-TQFP (12x12)
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, QEI, POR, PWM, WDT
Number of I/O 74
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 18x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-TQFP (12x12)
Family Name dsPIC33FJ32GS608
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869802-DSPIC33FJ32GS608-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32GS608-I/PT CAD Model

Description

Microchip Technology's DSPIC33FJ32GS608-I/PT Digital Signal Controller

The DSPIC33FJ32GS608-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) developed by Microchip Technology, an industry leader in microcontroller and analog semiconductors. Designed to deliver the functionality of a microcontroller with the performance of a digital signal processor (DSP), this DSC is ideal for applications demanding complex, high-speed computational tasks and precise control operations.

Key Features

  • Core Performance: At its heart, the DSPIC33FJ32GS608-I/PT boasts a 40 MIPS (Million Instructions Per Second) dsPIC core, which enables robust processing capabilities for demanding applications.
  • Program Memory: It comes equipped with 32KB of flash memory, providing ample space for application code storage.
  • Data RAM: The device includes 2KB of RAM, ensuring efficient data management for real-time processing needs.
  • Advanced Peripherals: A rich set of peripherals complements its core, including PWM outputs, analog-to-digital converters (ADCs), and serial communication modules (UART, SPI, I2C).
  • Motor Control PWMs: Specialized PWMs with hardware dead-time control are specifically designed for advanced motor control applications.
  • Robust Timers: Multiple 16-bit and 32-bit timers provide precise timing operations, suitable for a wide range of timing-related tasks.
  • Power Management: The device features flexible options for power management, reducing power consumption for energy-sensitive applications.

Applications

The DSPIC33FJ32GS608-I/PT is versatile and can be utilized in various sectors, including industrial control systems, automotive applications, power management, and consumer electronics. Its ability to handle complex algorithms makes it particularly well-suited for advanced motor control, audio processing, and real-time analytics.

Package and Quality

This DSC is packaged in a 64-TQFP (Thin Quad Flat Package), which is both space-saving and suitable for PCB designs with limited real estate. Microchip Technology ensures high-quality standards, and the DSPIC33FJ32GS608-I/PT is no exception, offering reliable performance in a wide temperature range and robustness for industrial-grade applications.

Overall, the DSPIC33FJ32GS608-I/PT from Microchip Technology represents a powerful blend of digital signal processing capabilities and microcontroller features, all in a single, efficient package that can drive innovation across a multitude of high-performance applications.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 833 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess