EN
  • EN
  • DE

DSPIC33FJ32GS608T-I

Part No DSPIC33FJ32GS608T-I
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822086-DSPIC33FJ32GS608T-I
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32GS608T-I CAD Model

Description

Product Overview: DSPIC33FJ32GS608T-I/PT from Microchip Technology

The dSPIC33FJ32GS608T-I/PT is a high-performance, 16-bit digital signal controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational power of a digital signal processor (DSP). This integration makes it an ideal choice for applications that require advanced control algorithms and high-speed data processing, such as in power conversion, motor control, and audio applications.

Key Features

  • Core Performance: The DSPIC33FJ32GS608T-I/PT boasts a maximum CPU speed of 40 MIPS, providing robust computational capabilities for demanding applications.
  • Memory: It comes with 32KB of flash memory and 8KB of RAM, ensuring sufficient space for complex programs and real-time data processing.
  • Advanced Peripheral Integration: This DSC features a variety of peripherals including PWM outputs, analog-to-digital converters (ADCs), and communication modules such as UART, SPI, and I2C interfaces, facilitating versatile connectivity and control options.
  • High-Resolution PWM: The device includes high-resolution PWM modules that are essential for precise control in power conversion and motor control applications.
  • Robust Timers and Input Capture: It is equipped with timers and input capture modules that help in accurate event timing and measurement, critical for real-time applications.

Robust Design and Packaging

The DSPIC33FJ32GS608T-I/PT is available in a TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications. It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Development Support

Microchip Technology provides extensive support for development with the DSPIC33FJ32GS608T-I/PT, including development boards, software libraries, and the MPLAB® Integrated Development Environment (IDE). This ecosystem simplifies the development process, from prototype to production, and allows engineers to leverage the full capabilities of the DSC for their specific applications.

Overall, the dSPIC33FJ32GS608T-I/PT is a powerful and versatile digital signal controller that combines the best of microcontroller ease-of-use with the performance of a DSP, making it an excellent choice for advanced control applications.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.9611 $91.9611
2+ $89.0875 $178.1750
3+ $86.2127 $258.6381
4+ $83.3390 $333.3560
5+ $74.7181 $373.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess